Manufacturer: Toshiba Semiconductor and Storage
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1125794-TD62382AFG(5
Packaging: Tape and Reel
Polarity: NPN, PNP
Number of Elements: 8
Number of Pins: 18
Categories: Custom Parts
Case / Package: SOP
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Operating Temperature: 85 °C
Collector Emitter Voltage (VCEO): 50 V
Collector Emitter Saturation Voltage: 230 mV
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1125794-TD62382AFG(5,EL) |
| Product Name | Custom Parts - Custom Parts (S - T) - TD62382AFG(5,EL) |