Manufacturer: Toshiba Semiconductor and Storage
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1014712-TD62104PG
Length: 19.25 mm
Mounting: SMD (SMT)
Height: 3.5 mm
Number of Pins: 16
Width: 6.4 mm
Categories: OEM Parts(T-Z)
Case / Package: PDIP
Popularity: Low
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 75 °C
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -30 °C
Collector Emitter Voltage (VCEO): 25 V
Max Collector Current: 500 mA
Collector Emitter Saturation Voltage: 2.2 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1014712-TD62104PG |
| Product Name | OEM Parts - OEM Parts (T - Z) - TD62104PG |