The TD62004P is a 7-channel Darlington sink driver with integral clamp diodes for switching inductive loads, designed for applications such as relays, lamps, and LED displays. It is packaged in a 16-pin DIP with dimensions matching the DIP16-P-300-2.54A standard and weighs 1.11 g typ. Each channel supports a maximum output current of 500 mA and a sustaining voltage up to 35 V. Input is compatible with 6-15 V PMOS and CMOS logic, with an input resistor of 10.5 kΩ. Operating temperature ranges from −30°C to 75°C. The device meets no specified industry reliability standards beyond general semiconductor handling guidelines. Clamp diodes support reverse voltage up to 35 V and forward current up to 350 mA.
Trans Darlington NPN 35V 0.5A 1000mW 16-Pin PDIP Product overview: TD62004P from Toshiba Electronic Devices and Storage Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35V, 0.5A, 1000mW. Search-friendly keywords include transistor, BJT, switching, amplification, 35V, 0.5A, 1000mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-TD62004P can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 276-TD62004P |
| Product Name | 35V 0.5A 1000mW Bipolar Transistor |
| PD | 1000 milliwatts |