TOSHIBA CORPORATION
TD62004AFG,N -- INTERFACE - DRIVERS, RECEIVERS, TRANSCEIVERS
Toshiba Corporation
Interface - Drivers, Receivers, Transceivers
TD62004AFG,N
Description
IC DRIVER 7/0 16SOP
Datasheet
Description
IC DRIVER 7/0 16SOP
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Network and Communication Chips |
|
Product Number
|
TD62004AFG,N |
|
Product Name
|
Interface - Drivers, Receivers, Transceivers |
|
Device Type
|
Transceiver
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology
General Purpose
Supply Voltage
Other; 3V ~ 5.25V
Package Type
16-VFQFN Exposed Pad
View Details
Technology
Bluetooth
Features
RoHS
Supply Voltage
Other; 2.3 V 3.6 V
View Details
Device Type
Receiver
Operating Frequency
0.5200 to 240 MHz
Package Type
48-VFQFN Exposed Pad
View Details