Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 056618-TCV7102F
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 1.4MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 3A
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 8-SOP Advance (5x5)
Purpose: Step-Down
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 0.8V
Maximum Output Voltage: 5.5V
Minimum Input Voltage: 2.7V
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Sufficient
| Win Source Electronics | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 056618-TCV7102F |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TCV7102F |
| Configuration / Function | Buck |
| Output Voltage Type | Adjustable / Variable; Adjustable |
| Package Type | Other; 8-SOP Advance (5x5) |
| Life Cycle Stage | PhaseOut; Obsolete(EOL) |
| Special Features | Multiple Outputs; Synchronous Rectification |