Toshiba Electronics (UK) Ltd Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - TCS40DPR,LF TCS40DPR,LF

Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 899374-TCS40DPR,LF Series: TCS Operating Temperature Range: -40°C ~ 85°C (TA) Features: Digital Switch Omnipolar Switch Push-Pull Hall Effect SOT-23F Package: SOT-23-3 Flat Leads Package: Reel - TR Mounting: Surface Mount Family Name: TCS40 Categories: Sensors Case / Package: SOT-23F ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8542.39.0001 Other Part Number: TCS40DPRLF(TTR, TCS40DPRLF(TCT-ND, TCS40DPRLF(TDKR-ND, TCS40DPRLF(TCT, TCS40DPRLF(TDKR, TCS40DPRLFCT, TCS40DPRLFTR, TCS40DPRLFDKR, TCS40DPR,LF(B, TCS40DPRLF(TTR-ND, TCS40DPR,LF(T
Request a Quote Datasheet
Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 899374-TCS40DPR,LF Series: TCS Operating Temperature Range: -40°C ~ 85°C (TA) Features: Digital Switch Omnipolar Switch Push-Pull Hall Effect SOT-23F Package: SOT-23-3 Flat Leads Package: Reel - TR Mounting: Surface Mount Family Name: TCS40 Categories: Sensors Case / Package: SOT-23F ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8542.39.0001 Other Part Number: TCS40DPRLF(TTR, TCS40DPRLF(TCT-ND, TCS40DPRLF(TDKR-ND, TCS40DPRLF(TCT, TCS40DPRLF(TDKR, TCS40DPRLFCT, TCS40DPRLFTR, TCS40DPRLFDKR, TCS40DPR,LF(B, TCS40DPRLF(TTR-ND, TCS40DPR,LF(T
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - TCS40DPR,LF - 899374-TCS40DPR,LF - Win Source Electronics
Laguna Hills, CA, United States
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - TCS40DPR,LF
899374-TCS40DPR,LF
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - TCS40DPR,LF 899374-TCS40DPR,LF
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 899374-TCS40DPR,LF Series: TCS Operating Temperature Range: -40°C ~ 85°C (TA) Features: Digital Switch Omnipolar Switch Push-Pull Hall Effect SOT-23F Package: SOT-23-3 Flat Leads Package: Reel - TR Mounting: Surface Mount Family Name: TCS40 Categories: Sensors Case / Package: SOT-23F ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8542.39.0001 Other Part Number: TCS40DPRLF(TTR, TCS40DPRLF(TCT-ND, TCS40DPRLF(TDKR-ND, TCS40DPRLF(TCT, TCS40DPRLF(TDKR, TCS40DPRLFCT, TCS40DPRLFTR, TCS40DPRLFDKR, TCS40DPR,LF(B, TCS40DPRLF(TTR-ND, TCS40DPR,LF(T

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 899374-TCS40DPR,LF
Series: TCS
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Digital Switch Omnipolar Switch Push-Pull Hall Effect SOT-23F
Package: SOT-23-3 Flat Leads
Package: Reel - TR
Mounting: Surface Mount
Family Name: TCS40
Categories: Sensors
Case / Package: SOT-23F
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
HTSUS: 8542.39.0001
Other Part Number: TCS40DPRLF(TTR, TCS40DPRLF(TCT-ND, TCS40DPRLF(TDKR-ND, TCS40DPRLF(TCT, TCS40DPRLF(TDKR, TCS40DPRLFCT, TCS40DPRLFTR, TCS40DPRLFDKR, TCS40DPR,LF(B, TCS40DPRLF(TTR-ND, TCS40DPR,LF(T

Buy Now Datasheet
Futian, China
Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
TCS40DPR,LF
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) TCS40DPR,LF
MAGNETIC SWITCH OMNIPOLAR SOT23F

MAGNETIC SWITCH OMNIPOLAR SOT23F

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Magnetic Sensor Chips Magnetic Sensor Chips
Product Number 899374-TCS40DPR,LF TCS40DPR,LF
Product Name Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - TCS40DPR,LF Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
Sensor Type Magnetic Magnetic
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - A1123LLHLT-T - 908833-A1123LLHLT-T - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting SOT-23W
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Single-axis, Low Noise, High Transient Response Magnetic Sensor - TMR8105N - MultiDimension Technology Co., Ltd.
Specs
Sensor Type Magnetic
Applications Industrial
Input Voltage 5 volts
View Details
Specs
Sensor Type Magnetic
Packing Method Tube; Tube
Input Voltage 4.5 to 30 volts
View Details