Toshiba Electronics (UK) Ltd Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - TCS40DLR,LF TCS40DLR,LF

Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 1106454-TCS40DLR,LF Packaging: Reel - TR Technology: Hall Effect Output Type: Open Drain Polarization: Either Current - Supply (Max): 1.6mA (Typ) Current - Output (Max): 5mA Sensing Range: ±4.4mT Trip, ±0.9mT Release Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23F Purpose: Omnipolar Switch Supply Voltage - Operating: 2.3 V to 5.5 V Testing Conditions: 25°C Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 1106454-TCS40DLR,LF Packaging: Reel - TR Technology: Hall Effect Output Type: Open Drain Polarization: Either Current - Supply (Max): 1.6mA (Typ) Current - Output (Max): 5mA Sensing Range: ±4.4mT Trip, ±0.9mT Release Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23F Purpose: Omnipolar Switch Supply Voltage - Operating: 2.3 V to 5.5 V Testing Conditions: 25°C Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - TCS40DLR,LF - 1106454-TCS40DLR,LF - Win Source Electronics
Laguna Hills, CA, United States
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - TCS40DLR,LF
1106454-TCS40DLR,LF
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - TCS40DLR,LF 1106454-TCS40DLR,LF
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 1106454-TCS40DLR,LF Packaging: Reel - TR Technology: Hall Effect Output Type: Open Drain Polarization: Either Current - Supply (Max): 1.6mA (Typ) Current - Output (Max): 5mA Sensing Range: ±4.4mT Trip, ±0.9mT Release Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23F Purpose: Omnipolar Switch Supply Voltage - Operating: 2.3 V to 5.5 V Testing Conditions: 25°C Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Sufficient

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 1106454-TCS40DLR,LF
Packaging: Reel - TR
Technology: Hall Effect
Output Type: Open Drain
Polarization: Either
Current - Supply (Max): 1.6mA (Typ)
Current - Output (Max): 5mA
Sensing Range: ±4.4mT Trip, ±0.9mT Release
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23F
Purpose: Omnipolar Switch
Supply Voltage - Operating: 2.3 V to 5.5 V
Testing Conditions: 25°C
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Futian, China
Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
TCS40DLR,LF
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) TCS40DLR,LF
MAGNETIC SWITCH OMNIPOLAR SOT23F

MAGNETIC SWITCH OMNIPOLAR SOT23F

Supplier's Site
Switches (Solid State) - TCS40DLR,LF - ODG (Origin Data Global)
Shenzhen, China
Switches (Solid State)
TCS40DLR,LF
Switches (Solid State) TCS40DLR,LF
MAGNETIC SWITCH OMNIPOLAR SOT23F

MAGNETIC SWITCH OMNIPOLAR SOT23F

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Magnetic Sensor Chips Magnetic Sensor Chips Magnetic Sensor Chips
Product Number 1106454-TCS40DLR,LF TCS40DLR,LF TCS40DLR,LF
Product Name Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - TCS40DLR,LF Sensors, Transducers - Magnetic Sensors - Switches (Solid State) Switches (Solid State)
Sensor Type Magnetic Magnetic Magnetic
Unlock Full Specs
to access all available technical data