Toshiba Electronics (UK) Ltd Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - TCS20DPR,LF TCS20DPR,LF

Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 103687-TCS20DPR,LF Packaging: Reel - TR Technology: Hall Effect Output Type: Push-Pull Polarization: Either Current - Supply (Max): 1.6mA (Typ) Current - Output (Max): 5mA Sensing Range: ±4.4mT Trip, ±0.9mT Release Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23F Purpose: Omnipolar Switch Supply Voltage - Operating: 2.3 V to 5.5 V Testing Conditions: 25°C Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 103687-TCS20DPR,LF Packaging: Reel - TR Technology: Hall Effect Output Type: Push-Pull Polarization: Either Current - Supply (Max): 1.6mA (Typ) Current - Output (Max): 5mA Sensing Range: ±4.4mT Trip, ±0.9mT Release Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23F Purpose: Omnipolar Switch Supply Voltage - Operating: 2.3 V to 5.5 V Testing Conditions: 25°C Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - TCS20DPR,LF - 103687-TCS20DPR,LF - Win Source Electronics
Laguna Hills, CA, United States
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - TCS20DPR,LF
103687-TCS20DPR,LF
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - TCS20DPR,LF 103687-TCS20DPR,LF
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 103687-TCS20DPR,LF Packaging: Reel - TR Technology: Hall Effect Output Type: Push-Pull Polarization: Either Current - Supply (Max): 1.6mA (Typ) Current - Output (Max): 5mA Sensing Range: ±4.4mT Trip, ±0.9mT Release Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23F Purpose: Omnipolar Switch Supply Voltage - Operating: 2.3 V to 5.5 V Testing Conditions: 25°C Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 103687-TCS20DPR,LF
Packaging: Reel - TR
Technology: Hall Effect
Output Type: Push-Pull
Polarization: Either
Current - Supply (Max): 1.6mA (Typ)
Current - Output (Max): 5mA
Sensing Range: ±4.4mT Trip, ±0.9mT Release
Categories: Sensors, Transducers
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23F
Purpose: Omnipolar Switch
Supply Voltage - Operating: 2.3 V to 5.5 V
Testing Conditions: 25°C
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Switches (Solid State) - TCS20DPR,LF - ODG (Origin Data Global)
Shenzhen, China
Switches (Solid State)
TCS20DPR,LF
Switches (Solid State) TCS20DPR,LF
MAGNETIC SWITCH OMNIPOLAR SOT23F

MAGNETIC SWITCH OMNIPOLAR SOT23F

Supplier's Site Datasheet
Shenzhen, China
Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
TCS20DPR,LF
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) TCS20DPR,LF
MAGNETIC SWITCH OMNIPOLAR SOT23F

MAGNETIC SWITCH OMNIPOLAR SOT23F

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Magnetic Sensor Chips Magnetic Sensor Chips Magnetic Sensor Chips
Product Number 103687-TCS20DPR,LF TCS20DPR,LF TCS20DPR,LF
Product Name Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - TCS20DPR,LF Switches (Solid State) Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
Sensor Type Magnetic Magnetic Magnetic
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Sensor Type Magnetic
Packing Method Tape Reel; Tape & Reel (TR)
Input Voltage 3 to 24 volts
View Details
Magnetic Sensors - Magnetic Sensors - Linear, Compass (ICs) - AS5013-IQFT-1000 - 1046062-AS5013-IQFT-1000 - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting Surface Mount (SMD); QFN
Packing Method Tape Reel; Tape & Reel (TR)
View Details
Point Sensor Magnetic Door - PS-MAGNETICDOOR - Embedded Data Systems
Specs
Sensor Type Magnetic
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details