Manufacturer: Toshiba Semiconductor and Storage
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1005640-TCS20DPR,LF(
Packaging: Digi-Reel®
Type: Hall Effect Sensor
Mounting: SMD (SMT)
Operating Supply Voltage: 3.6 V
Output Voltage: 3.2 V
Categories: Magnetic Sensors - Linear,Compass(ICs)
Case / Package: SOT-23-3
Operating Supply Current: 700 µA
Alternative Parts (Cross-Reference): TCS20DPR,LF(TTCS20DP
Popularity: Low
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Output Current: 5 mA
Nominal Supply Current: 700 µA
| Win Source Electronics | |
|---|---|
| Product Category | Magnetic Sensor Chips |
| Product Number | 1005640-TCS20DPR,LF(T |
| Product Name | Magnetic Sensors - Magnetic Sensors - Linear, Compass (ICs) - TCS20DPR,LF(T |
| Sensor Type | Magnetic |