Toshiba America Electronic Components, Inc. Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - TCS20DLR TCS20DLR

Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 360673-TCS20DLR Packaging: Reel - TR Technology: Hall Effect Output Type: Open Drain Polarization: Either Current - Supply (Max): 1.6mA (Typ) Current - Output (Max): 5mA Sensing Range: ±4.4mT Trip, ±0.9mT Release Family Name: TCS20DLR Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23F Purpose: Omnipolar Switch Supply Voltage - Operating: 2.3 V to 5.5 V Testing Conditions: 25°C Alternative Parts (Cross-Reference): AH1801-W; FD2H001AaR-LF; TLE4998P3XA; Introduction Date: May 24, 2010 ECCN: EAR99 Estimated EOL Date: 2023 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 360673-TCS20DLR Packaging: Reel - TR Technology: Hall Effect Output Type: Open Drain Polarization: Either Current - Supply (Max): 1.6mA (Typ) Current - Output (Max): 5mA Sensing Range: ±4.4mT Trip, ±0.9mT Release Family Name: TCS20DLR Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23F Purpose: Omnipolar Switch Supply Voltage - Operating: 2.3 V to 5.5 V Testing Conditions: 25°C Alternative Parts (Cross-Reference): AH1801-W; FD2H001AaR-LF; TLE4998P3XA; Introduction Date: May 24, 2010 ECCN: EAR99 Estimated EOL Date: 2023 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - TCS20DLR - 360673-TCS20DLR - Win Source Electronics
Laguna Hills, CA, United States
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - TCS20DLR
360673-TCS20DLR
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - TCS20DLR 360673-TCS20DLR
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 360673-TCS20DLR Packaging: Reel - TR Technology: Hall Effect Output Type: Open Drain Polarization: Either Current - Supply (Max): 1.6mA (Typ) Current - Output (Max): 5mA Sensing Range: ±4.4mT Trip, ±0.9mT Release Family Name: TCS20DLR Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23F Purpose: Omnipolar Switch Supply Voltage - Operating: 2.3 V to 5.5 V Testing Conditions: 25°C Alternative Parts (Cross-Reference): AH1801-W; FD2H001AaR-LF; TLE4998P3XA; Introduction Date: May 24, 2010 ECCN: EAR99 Estimated EOL Date: 2023 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 360673-TCS20DLR
Packaging: Reel - TR
Technology: Hall Effect
Output Type: Open Drain
Polarization: Either
Current - Supply (Max): 1.6mA (Typ)
Current - Output (Max): 5mA
Sensing Range: ±4.4mT Trip, ±0.9mT Release
Family Name: TCS20DLR
Categories: Sensors, Transducers
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23F
Purpose: Omnipolar Switch
Supply Voltage - Operating: 2.3 V to 5.5 V
Testing Conditions: 25°C
Alternative Parts (Cross-Reference): AH1801-W; FD2H001AaR-LF; TLE4998P3XA;
Introduction Date: May 24, 2010
ECCN: EAR99
Estimated EOL Date: 2023
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Magnetic Sensor Chips
Product Number 360673-TCS20DLR
Product Name Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - TCS20DLR
Sensor Type Magnetic
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Sensor Type Magnetic
Packing Method Tape Reel; Tape & Reel (TR)
Input Voltage 2.5 to 5.5 volts
View Details
Switches (Solid State) - TLE4935LHALA1 - ODG (Origin Data Global)
Specs
Sensor Type Magnetic
Package / Mounting Through Hole
Input Voltage 3.8 to 24 volts
View Details
2 suppliers
Specs
Sensor Type Magnetic
View Details
2 suppliers
Specs
Sensor Type Force; Magnetic
Applications Consumer; Industrial
Package / Mounting Bare Die; 80-Pin LGA (MLP)
View Details