Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 112999-TCS20DLR,LF
Packaging: Reel - TR
Technology: Hall Effect
Output Type: Open Drain
Polarization: Either
Current - Supply (Max): 1.6mA (Typ)
Current - Output (Max): 5mA
Sensing Range: ±4.4mT Trip, ±0.9mT Release
Categories: Sensors, Transducers
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23F
Purpose: Omnipolar Switch
Supply Voltage - Operating: 2.3 V to 5.5 V
Testing Conditions: 25°C
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
MAGNETIC SWITCH OMNIPOLAR SOT23F
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Magnetic Sensor Chips | Magnetic Sensor Chips |
| Product Number | 112999-TCS20DLR,LF | TCS20DLR,LF |
| Product Name | Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - TCS20DLR,LF | Sensors, Transducers - Magnetic Sensors - Switches (Solid State) |
| Sensor Type | Magnetic | Magnetic |