Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 5-DFNB (1.2x1.2)
Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 899368-TCR5AM33,LF
Series: TCR5AM
Operating Temperature Range: -40°C ~ 85°C (TJ)
Features: Linear Voltage Regulator IC Positive Fixed Output 500mA 5-DFNB (1.2x1.2)
Package: 4-XDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: TCR5AM33
Categories: Integrated Circuits (ICs)
Case / Package: 5-DFNB (1.2x1.2)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
HTSUS: 8542.39.0001
Other Part Number: TCR5AM33,LF(S, TCR5AM33LFCT, TCR5AM33LFDKR, TCR5AM33LF, TCR5AM33LFTR
IC REG LINEAR 3.3V 500MA 5DFNB Product overview: TCR5AM33,LF from Toshiba Electronic Devices and Storage Corporation is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 500MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 500MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TCR5AM33,LF can be used for catalog matching and distributor lookup.
IC REG LINEAR 3.3V 500MA 5DFNB
IC REG LINEAR 3.3V 500MA 5DFNB
IC REG LINEAR 3.3V 500MA 5DFNB
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | TCR5AM33LFTR-ND | 899368-TCR5AM33,LF | 776-TCR5AM33,LF | 4669-TCR5AM33,LF | TCR5AM33,LF | TCR5AM33,LF |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - TCR5AM33,LF | 3.3V 500MA Voltage Regulator IC | IC REG LINEAR 3.3V 500MA 5DFNB | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | |||||
| Output Polarity | Positive | Positive | ||||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | |||
| Package Type | Other; 4-XDFN Exposed Pad | Other; 5-DFNB (1.2x1.2) | Other; Tape & Reel (TR) | Other; 4-XDFN Exposed Pad | ||
| Special Features | Input Overcurrent Protection | Enable |