Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 1106447-TCR5AM105,LF
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 500mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 5-DFNB (1.2x1.2)
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 1.05V
Operating Supply Current: 55μA to 68μA
PSRR: 70dB (1kHz)
Protection Features: Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Sufficient
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 5-DFNB (1.2x1.2)
IC REG LINEAR 1.05V 500MA 5DFNB Product overview: TCR5AM105,LF from Toshiba Electronic Devices and Storage Corporation is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.05V, 500MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.05V, 500MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TCR5AM105,LF can be used for catalog matching and distributor lookup.
IC REG LINEAR 1.05V 500MA 5DFNB
IC REG LINEAR 1.05V 500MA 5DFNB
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 1106447-TCR5AM105,LF | TCR5AM105LFTR-ND | 776-TCR5AM105,LF | TCR5AM105,LF | TCR5AM105,LF |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - TCR5AM105,LF | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 1.05V 500MA Voltage Regulator IC | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Standard | |||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | ||
| Package Type | Other; 5-DFNB (1.2x1.2) | Other; 4-XDFN Exposed Pad | Other; Tape & Reel (TR) | ||
| Life Cycle Stage | Maturity; Active | ||||
| Special Features | Input Overcurrent Protection; Enable | Input Overcurrent Protection | Enable |