Toshiba Electronics (UK) Ltd Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TCR3UM09A,LF

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 4-DFN (1x1)
Request a Quote
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 4-DFN (1x1)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TCR3UM09A,LF is a CMOS linear voltage regulator designed for general-purpose applications, providing a fixed output voltage of 0.9 V and capable of delivering up to 300 mA of output current. It features an ultra-low quiescent current of 0.34 OºA at no load, making it suitable for battery-powered devices. The regulator operates with a low dropout voltage of 196 mV at 3.3 V output and 300 mA load, ensuring efficient performance in compact designs. This device includes essential protection features such as over-current protection and thermal shutdown, enhancing reliability in various applications. The TCR3UM09A,LF is housed in a small DFN4 package measuring 1.0 mm x 1.0 mm, which is advantageous for high-density board layouts typical in portable electronics, IoT devices, and wearables. It supports a wide input voltage range from 1.5 V to 5.5 V and can utilize small ceramic capacitors (1 OºF) for both input and output, further optimizing space and performance in design.

Datasheet Summary
Powered by GS/AI

The TCR3UM09A,LF is a CMOS linear voltage regulator designed for general-purpose applications, providing a fixed output voltage of 0.9 V and capable of delivering up to 300 mA of output current. It features an ultra-low quiescent current of 0.34 OºA at no load, making it suitable for battery-powered devices. The regulator operates with a low dropout voltage of 196 mV at 3.3 V output and 300 mA load, ensuring efficient performance in compact designs. This device includes essential protection features such as over-current protection and thermal shutdown, enhancing reliability in various applications. The TCR3UM09A,LF is housed in a small DFN4 package measuring 1.0 mm x 1.0 mm, which is advantageous for high-density board layouts typical in portable electronics, IoT devices, and wearables. It supports a wide input voltage range from 1.5 V to 5.5 V and can utilize small ceramic capacitors (1 OºF) for both input and output, further optimizing space and performance in design.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TCR3UM09ALFTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TCR3UM09ALFTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TCR3UM09ALFTR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 4-DFN (1x1)

Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 4-DFN (1x1)

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TCR3UM09ALFCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TCR3UM09ALFCT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TCR3UM09ALFCT-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 4-DFN (1x1)

Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 4-DFN (1x1)

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TCR3UM09A,LF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TCR3UM09A,LF
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TCR3UM09A,LF
IC REG LINEAR 0.9V 300MA 4DFN

IC REG LINEAR 0.9V 300MA 4DFN

Supplier's Site
Shenzhen, China
PMIC - Voltage Regulators - Linear
TCR3UM09A,LF
PMIC - Voltage Regulators - Linear TCR3UM09A,LF
IC REG LINEAR 0.9V 300MA 4DFN

IC REG LINEAR 0.9V 300MA 4DFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number TCR3UM09ALFTR-ND TCR3UM09A,LF TCR3UM09A,LF
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Regulator Type Standard
Output Polarity Positive
Output Voltage Type Fixed
Package Type Other; 4-UDFN Exposed Pad
Special Features Input Overcurrent Protection Internal Current Limit; Current Limit, Enable
Unlock Full Specs
to access all available technical data

Similar Products

Power Distribution Switches, Load Drivers - A2982ELWTR-T - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 20-SOIC (0.295", 7.50mm Width)
Special Features Multiple Outputs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ24171RGYT - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Regulators - 2444551P - RS Components, Ltd.
Specs
Package Type Other; TO-252-3-L1
IOUT 0.5000 amps
IQ 0.0060 amps
View Details