The TCR3UG25B,LF is a CMOS linear voltage regulator designed for general-purpose applications, capable of delivering a fixed output voltage of 2.5 V with a maximum output current of 300 mA. It features an ultra-low quiescent current of 0.34 OºA at no load, making it suitable for battery-powered devices. The regulator has a low dropout voltage of 140 mV at 3.3 V output and 300 mA load, ensuring efficient operation in low-voltage applications. This device includes essential protection features such as overcurrent protection and thermal shutdown, enhancing reliability in various operating conditions. The TCR3UG25B,LF is housed in a compact WCSP4F package measuring 0.645 mm x 0.645 mm, which is advantageous for high-density board designs typical in portable electronics, IoT devices, and wearables. It supports the use of small ceramic capacitors (1 OºF) for both input and output, further optimizing space and performance in compact applications.
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 4-WCSP-F (0.65x0.65)
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 4-WCSP-F (0.65x0.65)
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 4-WCSP-F (0.65x0.65)
IC REG LINEAR 2.5V 300MA 4WCSP-F
IC REG LINEAR 2.5V 300MA 4WCSP-F
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TCR3UG25BLFCT-ND | TCR3UG25B,LF | TCR3UG25B,LF |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | ||
| Output Polarity | Positive | ||
| Output Voltage Type | Fixed | ||
| Package Type | Other; 4-XFBGA, WLCSP | ||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection | Enable |