Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 4-DFNC (1x1)
IC REG LINEAR 2.9V 300MA 4DFNC
IC REG LINEAR 2.9V 300MA 4DFNC
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 264-TCR3RM29ALFTR-ND | TCR3RM29A,LF | TCR3RM29A,LF |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | ||
| Output Polarity | Positive | ||
| Output Voltage Type | Fixed | ||
| Package Type | Other; 4-XDFN Exposed Pad | ||
| Special Features | Input Overcurrent Protection |