Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 4-DFNC (1x1)
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 4-DFNC (1x1)
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 4-DFNC (1x1)
LDO REG 1.2V 300MA 4DFNC
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 264-TCR3RM12ALF(SETR-ND | TCR3RM12A,LF(SE |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | Low Dropout |
| Output Polarity | Positive | |
| Output Voltage Type | Fixed | |
| Package Type | Other; 4-XDFN Exposed Pad | |
| Special Features | Input Overcurrent Protection | Internal Current Limit; Current Limit, Enable |