Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 4-DFN (1x1)
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 4-DFN (1x1)
LDO REG IOUT: 300MA VIN: 6V VOUT Product overview: TCR3DM30,LF(SE from Toshiba Electronic Devices and Storage Corporation is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 300MA, 6V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 300MA, 6V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TCR3DM30,LF(SE can be used for catalog matching and distributor lookup.
Win Source Part Number: 1098677-TCR3DM30,LF(
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Package: Tape & Reel
Standard Package: 10,000
Mounting: SMD (SMT)
Current - Output: 300mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 5.5V
Voltage - Output (Min/Fixed): 3V
Package / Case: 4-UDFN Exposed Pad
Supplier Device Package: 4-DFN (1x1)
Temperature Range - Operating: -40°C ~ 85°C
Protection Features: Over Current, Over Temperature
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Toshiba Semiconductor and Storage
Other Names: 264-TCR3DM30,LF(SECT
Voltage Dropout (Max): 0.25V @ 300mA
LDO REG IOUT: 300MA VIN: 6V VOUT
LDO REG IOUT: 300MA VIN: 6V VOUT
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 264-TCR3DM30LF(SECT-ND | 776-TCR3DM30,LF(SE | 1098677-TCR3DM30,LF(SE | TCR3DM30,LF(SE | TCR3DM30,LF(SE |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 300MA 6V LDO Voltage Regulator IC | Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | Standard; Low Dropout | Low Dropout | ||
| Output Polarity | Positive | Positive | |||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | ||
| Package Type | Other; 4-UDFN Exposed Pad | Other; Tape & Reel (TR) | Other; Tape & Reel | ||
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection; Enable | Enable |