Toshiba Electronics (UK) Ltd PMIC - PMIC - Voltage Regulators - Linear - TCR3DM18,LF TCR3DM18,LF

Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 801661-TCR3DM18,LF Packaging: Reel Mounting Style: SMD Current - Output: 300mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Configuration: Positive Voltage - Output (Min/Fixed): 1.8V Supplier Device Package: 4-DFN (1x1) Temperature Range - Operating: -40°C ~ 85°C Maximum Input Voltage: 5.5V PSRR: 70dB (1kHz) Protection Features: Over Current, Over Temperature Manufacturer Package: 4-UDFN Exposed Pad Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 10,000 MSL Level: 1 (Unlimited) Maximum Dropout Voltage: 0.38V at 300mA Current - Quiescent (Iq): 65μA Current - Supply (Maximum): 78μA
Request a Quote Datasheet
Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 801661-TCR3DM18,LF Packaging: Reel Mounting Style: SMD Current - Output: 300mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Configuration: Positive Voltage - Output (Min/Fixed): 1.8V Supplier Device Package: 4-DFN (1x1) Temperature Range - Operating: -40°C ~ 85°C Maximum Input Voltage: 5.5V PSRR: 70dB (1kHz) Protection Features: Over Current, Over Temperature Manufacturer Package: 4-UDFN Exposed Pad Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 10,000 MSL Level: 1 (Unlimited) Maximum Dropout Voltage: 0.38V at 300mA Current - Quiescent (Iq): 65μA Current - Supply (Maximum): 78μA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - TCR3DM18,LF - 801661-TCR3DM18,LF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TCR3DM18,LF
801661-TCR3DM18,LF
PMIC - PMIC - Voltage Regulators - Linear - TCR3DM18,LF 801661-TCR3DM18,LF
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 801661-TCR3DM18,LF Packaging: Reel Mounting Style: SMD Current - Output: 300mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Configuration: Positive Voltage - Output (Min/Fixed): 1.8V Supplier Device Package: 4-DFN (1x1) Temperature Range - Operating: -40°C ~ 85°C Maximum Input Voltage: 5.5V PSRR: 70dB (1kHz) Protection Features: Over Current, Over Temperature Manufacturer Package: 4-UDFN Exposed Pad Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 10,000 MSL Level: 1 (Unlimited) Maximum Dropout Voltage: 0.38V at 300mA Current - Quiescent (Iq): 65μA Current - Supply (Maximum): 78μA

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 801661-TCR3DM18,LF
Packaging: Reel
Mounting Style: SMD
Current - Output: 300mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Voltage - Output (Min/Fixed): 1.8V
Supplier Device Package: 4-DFN (1x1)
Temperature Range - Operating: -40°C ~ 85°C
Maximum Input Voltage: 5.5V
PSRR: 70dB (1kHz)
Protection Features: Over Current, Over Temperature
Manufacturer Package: 4-UDFN Exposed Pad
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 10,000
MSL Level: 1 (Unlimited)
Maximum Dropout Voltage: 0.38V at 300mA
Current - Quiescent (Iq): 65μA
Current - Supply (Maximum): 78μA

Buy Now
Singapore, Singapore
1.8V 300MA Voltage Regulator IC
776-TCR3DM18,LF
1.8V 300MA Voltage Regulator IC 776-TCR3DM18,LF
IC REG LINEAR 1.8V 300MA 4DFN Product overview: TCR3DM18,LF from Toshiba Electronic Devices and Storage Corporation is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 300MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 300MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TCR3DM18,LF can be used for catalog matching and distributor lookup.

IC REG LINEAR 1.8V 300MA 4DFN Product overview: TCR3DM18,LF from Toshiba Electronic Devices and Storage Corporation is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 300MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 300MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TCR3DM18,LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 264-TCR3DM18LFTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
264-TCR3DM18LFTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 264-TCR3DM18LFTR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 4-DFN (1x1)

Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 4-DFN (1x1)

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 264-TCR3DM18LFCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
264-TCR3DM18LFCT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 264-TCR3DM18LFCT-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 4-DFN (1x1)

Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 4-DFN (1x1)

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TCR3DM18,LF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TCR3DM18,LF
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TCR3DM18,LF
IC REG LINEAR 1.8V 300MA 4DFN

IC REG LINEAR 1.8V 300MA 4DFN

Supplier's Site
Shenzhen, China
PMIC - Voltage Regulators - Linear
TCR3DM18,LF
PMIC - Voltage Regulators - Linear TCR3DM18,LF
IC REG LINEAR 1.8V 300MA 4DFN

IC REG LINEAR 1.8V 300MA 4DFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 801661-TCR3DM18,LF 776-TCR3DM18,LF 264-TCR3DM18LFTR-ND TCR3DM18,LF TCR3DM18,LF
Product Name PMIC - PMIC - Voltage Regulators - Linear - TCR3DM18,LF 1.8V 300MA Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Output Polarity Positive Positive
Output Voltage Type Fixed; Fixed Fixed Fixed
Package Type Other; 4-UDFN Exposed Pad Other; Tape & Reel (TR) Other; 4-UDFN Exposed Pad
Special Features Input Overcurrent Protection; Enable Input Overcurrent Protection Enable
VIN 5.5 volts 5.5 volts 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - UDN2916LBTR-T - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 24-SOIC (0.295", 7.50mm Width)
IOUT 0.7500 amps
VIN 4.75 to 5.25 volts
View Details
2 suppliers
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - ADP3310AR-3.3-REEL - 860299-ADP3310AR-3.3-REEL - Win Source Electronics
Specs
Package Type SOIC; Other; 8-SOIC
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Battery Chargers - BQ24780SRUYT - ODG (Origin Data Global)
Specs
Package Type Other; 28-WFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Regulators - 1914001 - RS Components, Ltd.
Specs
Output Polarity Negative
Output Voltage Type Adjustable / Variable
Package Type SOIC; Other; Soic
View Details