Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 4-DFN (1x1)
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 4-DFN (1x1)
LDO REG IOUT: 300MA VIN: 6V VOUT
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 264-TCR3DM135LF(SECT-ND | TCR3DM135,LF(SE |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | Low Dropout |
| Output Polarity | Positive | |
| Output Voltage Type | Fixed | |
| Package Type | Other; 4-UDFN Exposed Pad | |
| Special Features | Input Overcurrent Protection | Enable |