Toshiba America Electronic Components, Inc. PMIC - PMIC - Voltage Regulators - Linear - TCR3DF10 TCR3DF10

Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 215465-TCR3DF10 Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.51V @ 300mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 300mA Output Voltage: 1.1V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SMV Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 1V Dropout Voltage-Max: 0.6V @ 300mA Operating Supply Current: 65μA to 78μA PSRR: 70dB (1kHz) Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 215465-TCR3DF10 Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.51V @ 300mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 300mA Output Voltage: 1.1V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SMV Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 1V Dropout Voltage-Max: 0.6V @ 300mA Operating Supply Current: 65μA to 78μA PSRR: 70dB (1kHz) Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - TCR3DF10 - 215465-TCR3DF10 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TCR3DF10
215465-TCR3DF10
PMIC - PMIC - Voltage Regulators - Linear - TCR3DF10 215465-TCR3DF10
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 215465-TCR3DF10 Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.51V @ 300mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 300mA Output Voltage: 1.1V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SMV Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 1V Dropout Voltage-Max: 0.6V @ 300mA Operating Supply Current: 65μA to 78μA PSRR: 70dB (1kHz) Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Sufficient

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 215465-TCR3DF10
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.51V @ 300mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 300mA
Output Voltage: 1.1V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SMV
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 1V
Dropout Voltage-Max: 0.6V @ 300mA
Operating Supply Current: 65μA to 78μA
PSRR: 70dB (1kHz)
Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
1V 0.2A LDO Voltage Regulator IC
699-TCR3DF10
1V 0.2A LDO Voltage Regulator IC 699-TCR3DF10
IC REG LINEAR 1V 0.2A SMV Product overview: TCR3DF10 from Toshiba Electronic Devices and Storage Corporation is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1V, 0.2A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1V, 0.2A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TCR3DF10 can be used for catalog matching and distributor lookup.

IC REG LINEAR 1V 0.2A SMV Product overview: TCR3DF10 from Toshiba Electronic Devices and Storage Corporation is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1V, 0.2A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1V, 0.2A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TCR3DF10 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 215465-TCR3DF10 699-TCR3DF10
Product Name PMIC - PMIC - Voltage Regulators - Linear - TCR3DF10 1V 0.2A LDO Voltage Regulator IC
Output Polarity Positive
Output Voltage Type Fixed; Fixed Fixed
Package Type Other; SMV Other; Reel - TR
Life Cycle Stage Maturity; Active
Special Features Input Overcurrent Protection; Enable
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Regulators - Linear - ADP151AUJZ-2.9-R7 - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
View Details
Voltage Regulators - 8287567 - RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage Type Fixed
Package Type SOT89; Other; Sot-89
View Details
Motor Drivers, Controllers - A4964KEVTR-J - ODG (Origin Data Global)
Specs
Package Type Other; 36-VFQFN Exposed Pad
VIN 5.5 to 50 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Battery Chargers - BQ2002SNTR - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details