IC REG LINEAR 3V 200MA 4SDFN Product overview: TCR2LN30,LF from Toshiba Electronic Devices and Storage Corporation is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 200MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 200MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TCR2LN30,LF can be used for catalog matching and distributor lookup.
Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 899351-TCR2LN30,LF
Series: TCR2LN
Operating Temperature Range: -40°C ~ 85°C (TJ)
Features: Linear Voltage Regulator IC Positive Fixed Output 200mA 4-SDFN (0.8x0.8)
Package: 4-XFDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: TCR2LN30
Categories: Integrated Circuits (ICs)
Case / Package: 4-SDFN (0.8x0.8)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
HTSUS: 8542.39.0001
Other Part Number: TCR2LN30LFTR, TCR2LN30,LF(S, TCR2LN30LFDKR, TCR2LN30LFCT
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 4-SDFN (0.8x0.8)
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 4-SDFN (0.8x0.8)
IC REG LINEAR 3V 200MA 4SDFN
IC REG LINEAR 3V 200MA 4SDFN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-TCR2LN30,LF | 899351-TCR2LN30,LF | TCR2LN30LFCT-ND | TCR2LN30,LF | TCR2LN30,LF |
| Product Name | 3V 200MA Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - TCR2LN30,LF | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed | |||
| Package Type | Other; Tape & Reel (TR) | Other; 4-SDFN (0.8x0.8) | Other; 4-XFDFN Exposed Pad | ||
| Output Voltage | 3 volts | 3 volts | 3 volts | ||
| IOUT | 0.2000 amps | 0.2000 amps | 0.2000 amps | 0.2000 amps | |
| VIN | 5.5 volts | 5.5 volts |