Toshiba Electronics (UK) Ltd Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear TCR2LN21,LF

Description
Win Source Part Number: 1113396-TCR2LN21,LF Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Series: TCR2LN Package: Tape & Reel Standard Package: 10,000 Mounting: SMD (SMT) Current - Output: 200mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Configuration: Positive Voltage - Input (Max): 5.5V Voltage - Output (Min/Fixed): 2.1V Package / Case: 4-XFDFN Exposed Pad Supplier Device Package: 4-SDFN (0.8x0.8) Temperature Range - Operating: -40°C ~ 85°C (TJ) Protection Features: Over Current ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 2 µA HTSUS: 8542.39.0001 Mfr: Toshiba Semiconductor and Storage Other Names: TCR2LN21,LF(S,TCR2LN 21LFDKR,TCR2LN21LFTR ,TCR2LN21LFCT,TCR2LN 21,LF(SE Base Product Number: TCR2LN21 Voltage Dropout (Max): 0.54V @ 150mA
Request a Quote Datasheet
Description
Win Source Part Number: 1113396-TCR2LN21,LF Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Series: TCR2LN Package: Tape & Reel Standard Package: 10,000 Mounting: SMD (SMT) Current - Output: 200mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Configuration: Positive Voltage - Input (Max): 5.5V Voltage - Output (Min/Fixed): 2.1V Package / Case: 4-XFDFN Exposed Pad Supplier Device Package: 4-SDFN (0.8x0.8) Temperature Range - Operating: -40°C ~ 85°C (TJ) Protection Features: Over Current ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 2 µA HTSUS: 8542.39.0001 Mfr: Toshiba Semiconductor and Storage Other Names: TCR2LN21,LF(S,TCR2LN 21LFDKR,TCR2LN21LFTR ,TCR2LN21LFCT,TCR2LN 21,LF(SE Base Product Number: TCR2LN21 Voltage Dropout (Max): 0.54V @ 150mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear - 1113396-TCR2LN21,LF - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear
1113396-TCR2LN21,LF
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear 1113396-TCR2LN21,LF
Win Source Part Number: 1113396-TCR2LN21,LF Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Series: TCR2LN Package: Tape & Reel Standard Package: 10,000 Mounting: SMD (SMT) Current - Output: 200mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Configuration: Positive Voltage - Input (Max): 5.5V Voltage - Output (Min/Fixed): 2.1V Package / Case: 4-XFDFN Exposed Pad Supplier Device Package: 4-SDFN (0.8x0.8) Temperature Range - Operating: -40°C ~ 85°C (TJ) Protection Features: Over Current ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 2 µA HTSUS: 8542.39.0001 Mfr: Toshiba Semiconductor and Storage Other Names: TCR2LN21,LF(S,TCR2LN 21LFDKR,TCR2LN21LFTR ,TCR2LN21LFCT,TCR2LN 21,LF(SE Base Product Number: TCR2LN21 Voltage Dropout (Max): 0.54V @ 150mA

Win Source Part Number: 1113396-TCR2LN21,LF
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Series: TCR2LN
Package: Tape & Reel
Standard Package: 10,000
Mounting: SMD (SMT)
Current - Output: 200mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 5.5V
Voltage - Output (Min/Fixed): 2.1V
Package / Case: 4-XFDFN Exposed Pad
Supplier Device Package: 4-SDFN (0.8x0.8)
Temperature Range - Operating: -40°C ~ 85°C (TJ)
Protection Features: Over Current
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 2 µA
HTSUS: 8542.39.0001
Mfr: Toshiba Semiconductor and Storage
Other Names: TCR2LN21,LF(S,TCR2LN21LFDKR,TCR2LN21LFTR,TCR2LN21LFCT,TCR2LN21,LF(SE
Base Product Number: TCR2LN21
Voltage Dropout (Max): 0.54V @ 150mA

Buy Now Datasheet
Singapore, Singapore
2.1V 200MA Voltage Regulator IC
776-TCR2LN21,LF
2.1V 200MA Voltage Regulator IC 776-TCR2LN21,LF
IC REG LINEAR 2.1V 200MA 4SDFN Product overview: TCR2LN21,LF from Toshiba Electronic Devices and Storage Corporation is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.1V, 200MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.1V, 200MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TCR2LN21,LF can be used for catalog matching and distributor lookup.

IC REG LINEAR 2.1V 200MA 4SDFN Product overview: TCR2LN21,LF from Toshiba Electronic Devices and Storage Corporation is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.1V, 200MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.1V, 200MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TCR2LN21,LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TCR2LN21LFTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TCR2LN21LFTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TCR2LN21LFTR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 4-SDFN (0.8x0.8)

Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 4-SDFN (0.8x0.8)

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TCR2LN21,LF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TCR2LN21,LF
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TCR2LN21,LF
IC REG LINEAR 2.1V 200MA 4SDFN

IC REG LINEAR 2.1V 200MA 4SDFN

Supplier's Site
PMIC - Voltage Regulators - Linear - TCR2LN21,LF - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TCR2LN21,LF
PMIC - Voltage Regulators - Linear TCR2LN21,LF
IC REG LINEAR 2.1V 200MA 4SDFN

IC REG LINEAR 2.1V 200MA 4SDFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 1113396-TCR2LN21,LF 776-TCR2LN21,LF TCR2LN21LFTR-ND TCR2LN21,LF TCR2LN21,LF
Product Name Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear 2.1V 200MA Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Regulator Type Standard Standard
Output Polarity Positive Positive
Output Voltage Type Fixed; Fixed Fixed Fixed
Package Type Other; Tape & Reel Other; Tape & Reel (TR) Other; 4-XFDFN Exposed Pad
Special Features Input Overcurrent Protection; Enable Input Overcurrent Protection Enable
Unlock Full Specs
to access all available technical data

Similar Products

25V 100mA TSSOP Power Management IC - 713-BQ20Z95DBTR - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; TSSOP
Output Voltage 25 volts
IOUT 0.1000 amps
View Details
2 suppliers
Supervisors - ACS37800KMACTR-015B5-SPI - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 16-SOIC (0.295", 7.50mm Width)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - Voltage Regulators - Linear - ADP3333ARM-3.3-RL7 REEL - Lingto Electronic Limited
Specs
Special Features Shutdown (Inhibit) Pin; Shutdown
IOUT 0.3000 amps
View Details
Voltage Regulators - 2413468 - RS Components, Ltd.
Specs
Output Voltage 3.3 volts
View Details