LDO REG VOUT=1.8V IOUT=200MA Product overview: TCR2EN18,LF(SE from Toshiba Electronic Devices and Storage Corporation is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.8V, 200MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 200MA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TCR2EN18,LF(SE can be used for catalog matching and distributor lookup.
Win Source Part Number: 1108195-TCR2EN18,LF(
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Package: Tape & Reel
Standard Package: 10,000
Mounting: SMD (SMT)
Current - Output: 200mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 5.5V
Voltage - Output (Min/Fixed): 1.8V
Package / Case: 4-XFDFN Exposed Pad
Supplier Device Package: 4-SDFN (0.8x0.8)
Temperature Range - Operating: -40°C ~ 85°C
Protection Features: Over Current
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 60 µA
HTSUS: 8542.39.0001
Mfr: Toshiba Semiconductor and Storage
Other Names: 264-TCR2EN18,LF(SECT
Voltage Dropout (Max): 0.29V @ 300mA, 0.3V @ 300mA
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 4-SDFN (0.8x0.8)
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 4-SDFN (0.8x0.8)
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 4-SDFN (0.8x0.8)
LDO REG VOUT=1.8V IOUT=200MA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-TCR2EN18,LF(SE | 1108195-TCR2EN18,LF(SE | 264-TCR2EN18LF(SEDKR-ND | TCR2EN18,LF(SE |
| Product Name | 1.8V 200MA LDO Voltage Regulator IC | Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | |
| Package Type | Other; Tape & Reel (TR) | Other; Tape & Reel | Other; 4-XFDFN Exposed Pad | |
| Output Voltage | 1.8 volts | 1.8 volts | ||
| IOUT | 0.2000 amps | 0.2000 amps | 0.2000 amps | |
| Dropout Voltage | 0.2100 volts | 0.2900 volts | 0.2900 to 0.3000 volts |