The TCR2EF40,LM(CT) is a CMOS linear voltage regulator designed to provide a stable output voltage with a maximum output current of 200 mA. It features a low dropout voltage, typically 180 mV at 2.5 V output and 150 mV at 3.0 V output under a load of 150 mA. The device operates within a wide input voltage range of 1.5 to 5.5 V and offers fixed output voltages from 1.0 V to 5.0 V. This regulator is characterized by low output noise, with a typical noise voltage of 35 OºVrms at 2.5 V output, and a fast load transient response of ±60 mV when switching between 1 mA and 150 mA. It includes features such as overcurrent protection, an auto-discharge function, and low quiescent current of 35 OºA when idle. The TCR2EF40,LM(CT) is suitable for applications requiring sensitive power supplies, including analog and RF circuits. The device is available in two package types: the small ESV (SOT-553) measuring 1.6 mm x 1.6 mm x 0.55 mm and the general SMV (SOT-25) measuring 2.8 mm x 2.9 mm x 1.1 mm, with respective weights of 3.0 mg and 16 mg.
IC REG LINEAR 4V 200MA SMV Product overview: TCR2EF40,LM(CT from Toshiba Electronic Devices and Storage Corporation is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4V, 200MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 4V, 200MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TCR2EF40,LM(CT can be used for catalog matching and distributor lookup.
Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 850212-TCR2EF40,LM(C
Series: TCR2EF
Features: Linear Voltage Regulator IC 1 Output
Package: Reel - TR
Family Name: TCR2EF40
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
HTSUS: 8542.39.0001
Other Part Number: TCR2EF40LM(CTCT, TCR2EF40LMCT-ND, TCR2EF40LMDKR, TCR2EF40LMTR-ND, TCR2EF40LMCT, TCR2EF40LM(CTDKRINAC
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SMV
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SMV
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SMV
IC REG LINEAR 4V 200MA SMV
IC REG LINEAR 4V 200MA SMV
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-TCR2EF40,LM(CT | 850212-TCR2EF40,LM(CT | TCR2EF40LM(CTCT-ND | TCR2EF40,LM(CT | TCR2EF40,LM(CT |
| Product Name | 4V 200MA Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - TCR2EF40,LM(CT | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed | |||
| Package Type | Other; Tape & Reel (TR) | Other; Reel - TR | Other; SC-74A, SOT-753 | ||
| Output Voltage | 4 volts | 4 volts | 4 volts | ||
| IOUT | 0.2000 amps | 0.2000 amps | 0.2000 amps | 0.2000 amps | |
| VIN | 5.5 volts | 5.5 volts |