Toshiba America Electronic Components, Inc. 3V 0.2A 200 mA LDO Voltage Regulator IC TCR2EF30

Description
LDO Regulator Pos 3V 0.2A 5-Pin SMV / 200 mA CMOS Low Drop-Out Regulator with Fast Load Transient Response Product overview: TCR2EF30 from Toshiba Electronic Devices and Storage Corporation is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3V, 0.2A, 200 mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 0.2A, 200 mA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TCR2EF30 can be used for catalog matching and distributor lookup.
Request a Quote
Description
LDO Regulator Pos 3V 0.2A 5-Pin SMV / 200 mA CMOS Low Drop-Out Regulator with Fast Load Transient Response Product overview: TCR2EF30 from Toshiba Electronic Devices and Storage Corporation is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3V, 0.2A, 200 mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 0.2A, 200 mA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TCR2EF30 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3V 0.2A 200 mA LDO Voltage Regulator IC
699-TCR2EF30
3V 0.2A 200 mA LDO Voltage Regulator IC 699-TCR2EF30
LDO Regulator Pos 3V 0.2A 5-Pin SMV / 200 mA CMOS Low Drop-Out Regulator with Fast Load Transient Response Product overview: TCR2EF30 from Toshiba Electronic Devices and Storage Corporation is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3V, 0.2A, 200 mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 0.2A, 200 mA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TCR2EF30 can be used for catalog matching and distributor lookup.

LDO Regulator Pos 3V 0.2A 5-Pin SMV / 200 mA CMOS Low Drop-Out Regulator with Fast Load Transient Response Product overview: TCR2EF30 from Toshiba Electronic Devices and Storage Corporation is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3V, 0.2A, 200 mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 0.2A, 200 mA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TCR2EF30 can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Regulators - Linear - TCR2EF30 - 1265669-TCR2EF30 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TCR2EF30
1265669-TCR2EF30
PMIC - PMIC - Voltage Regulators - Linear - TCR2EF30 1265669-TCR2EF30
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 1265669-TCR2EF30 Family Name: TCR2EF30 Manufacturer Homepage: www.semicon.toshiba. co.jp/eng Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2029 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 1265669-TCR2EF30
Family Name: TCR2EF30
Manufacturer Homepage: www.semicon.toshiba.co.jp/eng
Introduction Date: January 01, 2000
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2029
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Voltage Regulators IC Linear Voltage Regulators
Product Number 699-TCR2EF30 1265669-TCR2EF30
Product Name 3V 0.2A 200 mA LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - TCR2EF30
Regulator Type Low Dropout
Unlock Full Specs
to access all available technical data