IC REG LINEAR 3V 200MA SMV Product overview: TCR2EF30,LM(CT from Toshiba Electronic Devices and Storage Corporation is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 200MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 200MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TCR2EF30,LM(CT can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SMV
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SMV
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SMV
Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 1106433-TCR2EF30,LM(
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 200mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SMV
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 3V
Operating Supply Current: 60μA
PSRR: 73dB (1kHz)
Protection Features: Over Current
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Sufficient
IC REG LINEAR 3V 200MA SMV
IC REG LINEAR 3V 200MA SMV
IC REG LINEAR 3V 200MA SMV
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-TCR2EF30,LM(CT | TCR2EF30LM(CTTR-ND | 1106433-TCR2EF30,LM(CT | TCR2EF30,LM(CT | TCR2EF30,LM(CT | TCR2EF30,LM(CT |
| Product Name | 3V 200MA Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - TCR2EF30,LM(CT | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed | ||
| Package Type | Other; Tape & Reel (TR) | Other; SC-74A, SOT-753 | Other; SMV | Other; SC-74A, SOT-753 | ||
| Output Voltage | 3 volts | 3 volts | 3 volts | 3 volts | 3 volts | |
| IOUT | 0.2000 amps | 0.2000 amps | 0.2000 amps | 0.2000 amps | 0.2000 amps | 0.2000 amps |
| VIN | 5.5 volts | 5.5 volts | 5.5 volts | 5.5 volts |