Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 806986-TCR2EF20,LM(C
Packaging: Reel
Mounting Style: SMD
Current - Output: 200mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Voltage - Output (Min/Fixed): 2V
Supplier Device Package: SMV
Temperature Range - Operating: -40°C ~ 85°C
Maximum Input Voltage: 5.5V
PSRR: 73dB (1kHz)
Protection Features: Over Current
Manufacturer Package: SC-74A, SOT-753
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Maximum Dropout Voltage: 0.31V at 150mA
Current - Quiescent (Iq): 60μA
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SMV
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SMV
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SMV
IC REG LINEAR 2V 200MA SMV Product overview: TCR2EF20,LM(CT from Toshiba Electronic Devices and Storage Corporation is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2V, 200MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2V, 200MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TCR2EF20,LM(CT can be used for catalog matching and distributor lookup.
IC REG LINEAR 2V 200MA SMV
IC REG LINEAR 2V 200MA SMV
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 806986-TCR2EF20,LM(CT | TCR2EF20LM(CTTR-ND | 776-TCR2EF20,LM(CT | TCR2EF20,LM(CT | TCR2EF20,LM(CT |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - TCR2EF20,LM(CT | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 2V 200MA Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Standard | |||
| Output Polarity | Positive | Positive | |||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | ||
| Package Type | Other; SC-74A, SOT-753 | Other; SC-74A, SOT-753 | Other; Tape & Reel (TR) | ||
| Special Features | Input Overcurrent Protection; Enable | Input Overcurrent Protection | Enable |