Win Source Part Number: 970339-TCR2EF13,LM(C
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Series: TCR2EF
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Current - Output: 200mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 5.5V
Voltage - Output (Min/Fixed): 1.3V
Package / Case: SC-74A, SOT-753
Supplier Device Package: SMV
Temperature Range - Operating: -40°C ~ 85°C
PSRR: 73dB (1kHz)
Protection Features: Over Current
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 60 µA
HTSUS: 8542.39.0001
Mfr: Toshiba Semiconductor and Storage
Other Names: TCR2EF13LM(CTCT,TCR2
Base Product Number: TCR2EF13
Voltage Dropout (Max): 0.47V @ 150mA
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SMV
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SMV
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SMV
IC REG LINEAR 1.3V 200MA SMV Product overview: TCR2EF13,LM(CT from Toshiba Electronic Devices and Storage Corporation is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.3V, 200MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.3V, 200MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TCR2EF13,LM(CT can be used for catalog matching and distributor lookup.
IC REG LINEAR 1.3V 200MA SMV
IC REG LINEAR 1.3V 200MA SMV
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 970339-TCR2EF13,LM(CT | TCR2EF13LM(CTDKR-ND | 776-TCR2EF13,LM(CT | TCR2EF13,LM(CT | TCR2EF13,LM(CT |
| Product Name | Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 1.3V 200MA Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | Standard | |||
| Output Polarity | Positive | Positive | |||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | ||
| Package Type | Other; Tape & Reel | Other; SC-74A, SOT-753 | Other; Tape & Reel (TR) | ||
| Special Features | Input Overcurrent Protection; Enable | Input Overcurrent Protection | Enable |