Toshiba Electronics (UK) Ltd Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TCR2EF10,LM(CT

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SMV
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SMV
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TCR2EF10LM(CTTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TCR2EF10LM(CTTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TCR2EF10LM(CTTR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SMV

Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SMV

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TCR2EF10LM(CTDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TCR2EF10LM(CTDKR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TCR2EF10LM(CTDKR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SMV

Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SMV

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TCR2EF10LM(CTCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TCR2EF10LM(CTCT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TCR2EF10LM(CTCT-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SMV

Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SMV

Buy Now Datasheet
Singapore, Singapore
1V 200MA Voltage Regulator IC
776-TCR2EF10,LM(CT
1V 200MA Voltage Regulator IC 776-TCR2EF10,LM(CT
IC REG LINEAR 1V 200MA SMV Product overview: TCR2EF10,LM(CT from Toshiba Electronic Devices and Storage Corporation is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1V, 200MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1V, 200MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TCR2EF10,LM(CT can be used for catalog matching and distributor lookup.

IC REG LINEAR 1V 200MA SMV Product overview: TCR2EF10,LM(CT from Toshiba Electronic Devices and Storage Corporation is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1V, 200MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1V, 200MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TCR2EF10,LM(CT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear - 970338-TCR2EF10,LM(CT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear
970338-TCR2EF10,LM(CT
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear 970338-TCR2EF10,LM(CT
Win Source Part Number: 970338-TCR2EF10,LM(C T Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Series: TCR2EF Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Current - Output: 200mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Configuration: Positive Voltage - Input (Max): 5.5V Voltage - Output (Min/Fixed): 1V Package / Case: SC-74A, SOT-753 Supplier Device Package: SMV Temperature Range - Operating: -40°C ~ 85°C PSRR: 73dB (1kHz) Protection Features: Over Current ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 60 µA HTSUS: 8542.39.0001 Mfr: Toshiba Semiconductor and Storage Other Names: TCR2EF10LM(CTDKRINAC TIVE,TCR2EF10,LM(T,T CR2EF10LM(CTDKR,TCR2 EF10LMDKR-ND,TCR2EF1 0LM(CTCT,TCR2EF10,LM ,TCR2EF10LMTR-ND,TCR 2EF10LM(CTCTINACTIVE ,TCR2EF10LMCT,TCR2EF 10LM(CTTR,TCR2EF10LM CT-ND,TCR2EF10,LM(CB ,TCR2EF10LMTR,TCR2EF 10LMDKR,TCR2EF10LM(C TTRINACTIVE Base Product Number: TCR2EF10 Voltage Dropout (Max): 0.77V @ 150mA

Win Source Part Number: 970338-TCR2EF10,LM(CT
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Series: TCR2EF
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Current - Output: 200mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 5.5V
Voltage - Output (Min/Fixed): 1V
Package / Case: SC-74A, SOT-753
Supplier Device Package: SMV
Temperature Range - Operating: -40°C ~ 85°C
PSRR: 73dB (1kHz)
Protection Features: Over Current
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 60 µA
HTSUS: 8542.39.0001
Mfr: Toshiba Semiconductor and Storage
Other Names: TCR2EF10LM(CTDKRINACTIVE,TCR2EF10,LM(T,TCR2EF10LM(CTDKR,TCR2EF10LMDKR-ND,TCR2EF10LM(CTCT,TCR2EF10,LM,TCR2EF10LMTR-ND,TCR2EF10LM(CTCTINACTIVE,TCR2EF10LMCT,TCR2EF10LM(CTTR,TCR2EF10LMCT-ND,TCR2EF10,LM(CB,TCR2EF10LMTR,TCR2EF10LMDKR,TCR2EF10LM(CTTRINACTIVE
Base Product Number: TCR2EF10
Voltage Dropout (Max): 0.77V @ 150mA

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TCR2EF10,LM(CT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TCR2EF10,LM(CT
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TCR2EF10,LM(CT
IC REG LINEAR 1V 200MA SMV

IC REG LINEAR 1V 200MA SMV

Supplier's Site
PMIC - Voltage Regulators - Linear - TCR2EF10,LM(CT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TCR2EF10,LM(CT
PMIC - Voltage Regulators - Linear TCR2EF10,LM(CT
IC REG LINEAR 1V 200MA SMV

IC REG LINEAR 1V 200MA SMV

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number TCR2EF10LM(CTTR-ND 776-TCR2EF10,LM(CT 970338-TCR2EF10,LM(CT TCR2EF10,LM(CT TCR2EF10,LM(CT
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 1V 200MA Voltage Regulator IC Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Regulator Type Standard Standard
Output Polarity Positive Positive
Output Voltage Type Fixed Fixed Fixed; Fixed
Package Type Other; SC-74A, SOT-753 Other; Tape & Reel (TR) Other; Tape & Reel
Special Features Input Overcurrent Protection Input Overcurrent Protection; Enable Enable
Unlock Full Specs
to access all available technical data