Toshiba Electronics (UK) Ltd 1.3V 0.2A LDO Voltage Regulator IC TCR2EE13,LM(CT

Description
IC REG LDO 1.3V 0.2A ESV Product overview: TCR2EE13,LM(CT from Toshiba Electronic Devices and Storage Corporation is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.3V, 0.2A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.3V, 0.2A, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TCR2EE13,LM(CT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LDO 1.3V 0.2A ESV Product overview: TCR2EE13,LM(CT from Toshiba Electronic Devices and Storage Corporation is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.3V, 0.2A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.3V, 0.2A, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TCR2EE13,LM(CT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1.3V 0.2A LDO Voltage Regulator IC
776-TCR2EE13,LM(CT
1.3V 0.2A LDO Voltage Regulator IC 776-TCR2EE13,LM(CT
IC REG LDO 1.3V 0.2A ESV Product overview: TCR2EE13,LM(CT from Toshiba Electronic Devices and Storage Corporation is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.3V, 0.2A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.3V, 0.2A, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TCR2EE13,LM(CT can be used for catalog matching and distributor lookup.

IC REG LDO 1.3V 0.2A ESV Product overview: TCR2EE13,LM(CT from Toshiba Electronic Devices and Storage Corporation is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.3V, 0.2A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.3V, 0.2A, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TCR2EE13,LM(CT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear - 1117877-TCR2EE13,LM(CT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear
1117877-TCR2EE13,LM(CT
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear 1117877-TCR2EE13,LM(CT
Win Source Part Number: 1117877-TCR2EE13,LM( CT Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Package: Cut Tape (CT) Standard Package: 4,000 Mounting: SMD (SMT) Current - Output: 200mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Configuration: Positive Voltage - Input (Max): 5.5V Voltage - Output (Min/Fixed): 1.3V Package / Case: SOT-553 Supplier Device Package: ESV Temperature Range - Operating: -40°C ~ 85°C PSRR: 73dB (1kHz) Protection Features: Over Current ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 60 µA HTSUS: 8542.39.0001 Mfr: Toshiba Semiconductor and Storage Other Names: TCR2EE13LM(CTDKR,TCR 2EE13LMDKR-ND,TCR2EE 13,LM(CB,TCR2EE13LM( CTCT,TCR2EE13LMCT,TC R2EE13LMTR,TCR2EE13, LM(T,TCR2EE13LM(CTTR ,TCR2EE13,LM,TCR2EE1 3LMTR-ND,TCR2EE13LMD KR,TCR2EE13LMCT-ND Base Product Number: TCR2EE13

Win Source Part Number: 1117877-TCR2EE13,LM(CT
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Package: Cut Tape (CT)
Standard Package: 4,000
Mounting: SMD (SMT)
Current - Output: 200mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 5.5V
Voltage - Output (Min/Fixed): 1.3V
Package / Case: SOT-553
Supplier Device Package: ESV
Temperature Range - Operating: -40°C ~ 85°C
PSRR: 73dB (1kHz)
Protection Features: Over Current
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 60 µA
HTSUS: 8542.39.0001
Mfr: Toshiba Semiconductor and Storage
Other Names: TCR2EE13LM(CTDKR,TCR2EE13LMDKR-ND,TCR2EE13,LM(CB,TCR2EE13LM(CTCT,TCR2EE13LMCT,TCR2EE13LMTR,TCR2EE13,LM(T,TCR2EE13LM(CTTR,TCR2EE13,LM,TCR2EE13LMTR-ND,TCR2EE13LMDKR,TCR2EE13LMCT-ND
Base Product Number: TCR2EE13

Buy Now Datasheet
Shenzhen, China
PMIC - Voltage Regulators - Linear
TCR2EE13,LM(CT
PMIC - Voltage Regulators - Linear TCR2EE13,LM(CT
IC REG LDO 1.3V 0.2A ESV

IC REG LDO 1.3V 0.2A ESV

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TCR2EE13,LM(CT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TCR2EE13,LM(CT
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TCR2EE13,LM(CT
IC REG LDO 1.3V 0.2A ESV

IC REG LDO 1.3V 0.2A ESV

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 776-TCR2EE13,LM(CT 1117877-TCR2EE13,LM(CT TCR2EE13,LM(CT TCR2EE13,LM(CT
Product Name 1.3V 0.2A LDO Voltage Regulator IC Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed; Fixed
Package Type Other; Cut Tape (CT) Other; Cut Tape (CT)
Output Voltage 1.3 volts 1.3 volts
IOUT 0.2000 amps 0.2000 amps 0.2000 amps
Dropout Voltage 0.3500 volts
Unlock Full Specs
to access all available technical data

Similar Products

10A SOIC Power Management IC - 713-BQ2013HSN-A514 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; D
Operating Temperature 0 C (32 F)
View Details
2 suppliers
RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage Type Fixed
Package Type Other; Sot-223
View Details
PMIC - Voltage Regulators - Linear - ADP3335ACP-2.85-R7 - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
Special Features Shutdown (Inhibit) Pin; Shutdown
IOUT 0.5000 amps
View Details
Voltage Regulators - DC DC Switching Regulators - A8698ELJ-T-ND - DigiKey
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable
Package Type SOIC; Other; "8-SOIC (0.154"", 3.90mm Width) Exposed Pad"
View Details
5 suppliers