IC REG LINEAR 1V 200MA ESV Product overview: TCR2EE10,LM(CT from Toshiba Electronic Devices and Storage Corporation is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1V, 200MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1V, 200MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TCR2EE10,LM(CT can be used for catalog matching and distributor lookup.
Win Source Part Number: 1123712-TCR2EE10,LM(
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Package: Cut Tape (CT)
Standard Package: 3,000
Mounting: SMD (SMT)
Current - Output: 200mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 5.5V
Voltage - Output (Min/Fixed): 1V
Package / Case: SOT-553
Supplier Device Package: ESV
Temperature Range - Operating: -40°C ~ 85°C
PSRR: 73dB (1kHz)
Protection Features: Over Current
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 60 µA
HTSUS: 8542.39.0001
Mfr: Toshiba Semiconductor and Storage
Other Names: TCR2EE10LM(CTTR,TCR2
Base Product Number: TCR2EE10
IC REG LINEAR 1V 200MA ESV
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-TCR2EE10,LM(CT | 1123712-TCR2EE10,LM(CT | TCR2EE10,LM(CT |
| Product Name | 1V 200MA Voltage Regulator IC | Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed; Fixed | |
| Package Type | Other; Cut Tape (CT) | Other; Cut Tape (CT) | |
| Output Voltage | 1 volts | ||
| IOUT | 0.2000 amps | 0.2000 amps | |
| VIN | 5.5 volts |