The TCK22892G,LF is a load switch integrated circuit designed for power management applications. It features an overcurrent limit function with a maximum output current of 740 mA. The device has a low on-resistance of 40 m,Ѷ at an input voltage of 3.3 V and a load current of -0.15 A, contributing to efficient power distribution. It operates within a wide input voltage range of 1.4 V to 5.5 V and has a low quiescent current of 25 OºA at 5.5 V with no load. Additional features include thermal shutdown, inrush current reduction, and an output auto-discharge function, enhancing safety and reliability in operation. The TCK22892G,LF is housed in an ultra-small WCSP6E package measuring 0.8 mm x 1.2 mm, making it suitable for high-density applications such as portable devices. The operating temperature range is from -40°C to 85°C, ensuring functionality in various environmental conditions.
IC PWR SWITCH P-CHAN 1:1 WCSP6E
| Lingto Electronic Limited | |
|---|---|
| Product Category | Power Distribution Units (PDU) |
| Product Number | TCK22892G,LF |
| Product Name | PMIC - Power Distribution Switches, Load Drivers |
| Current | 0.7 amps |