Toshiba Corporation PMIC - PMIC - Power Distribution Switches, Load Drivers - TCK207G,LF TCK207G,LF

Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 1106375-TCK207G,LF Packaging: Reel - TR Features: Load Discharge, Slew Rate Controlled Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Reverse Current Number of Outputs: 1 Current - Output (Max): 2A Voltage - Load: 0.75 V to 3.6 V Rds On (Typ): 18.1 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 4-WCSP (0.90x0.90) Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 1106375-TCK207G,LF Packaging: Reel - TR Features: Load Discharge, Slew Rate Controlled Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Reverse Current Number of Outputs: 1 Current - Output (Max): 2A Voltage - Load: 0.75 V to 3.6 V Rds On (Typ): 18.1 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 4-WCSP (0.90x0.90) Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - TCK207G,LF
TCK207G,LF
PMIC - PMIC - Power Distribution Switches, Load Drivers - TCK207G,LF TCK207G,LF
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 1106375-TCK207G,LF Packaging: Reel - TR Features: Load Discharge, Slew Rate Controlled Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Reverse Current Number of Outputs: 1 Current - Output (Max): 2A Voltage - Load: 0.75 V to 3.6 V Rds On (Typ): 18.1 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 4-WCSP (0.90x0.90) Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 1106375-TCK207G,LF
Packaging: Reel - TR
Features: Load Discharge, Slew Rate Controlled
Output Type: N-Channel
Input Type: Non-Inverting
Switch Type: General Purpose
Fault Protection: Reverse Current
Number of Outputs: 1
Current - Output (Max): 2A
Voltage - Load: 0.75 V to 3.6 V
Rds On (Typ): 18.1 mOhm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 4-WCSP (0.90x0.90)
Supply Voltage - Operating: Not Required
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
TCK207G,LF
PMIC - Power Distribution Switches, Load Drivers TCK207G,LF
IC PWR SWITCH N-CHAN 1:1 4WCSP

IC PWR SWITCH N-CHAN 1:1 4WCSP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number TCK207G,LF TCK207G,LF
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - TCK207G,LF PMIC - Power Distribution Switches, Load Drivers
Voltage 0.75 V to 3.6 V
Unlock Full Specs
to access all available technical data

Similar Products

Three Phase Power Distribution Block - 38059 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 800.0 amps
View Details
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
Passive distribution box - 757-463/000-010 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details