Toshiba America Electronic Components, Inc. PMIC - PMIC - Power Distribution Switches, Load Drivers - TCK112G TCK112G

Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 735100-TCK112G Manufacturer Homepage: www.semicon.toshiba. co.jp/eng Reference case: WCSP6C Reference Date Code: 15+Rohs Alternative Parts (Cross-Reference): FPF1038UCX; TCK112G,LF; TCK112G,LF(S; TCK112G; Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Sufficient
Request a Quote
Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 735100-TCK112G Manufacturer Homepage: www.semicon.toshiba. co.jp/eng Reference case: WCSP6C Reference Date Code: 15+Rohs Alternative Parts (Cross-Reference): FPF1038UCX; TCK112G,LF; TCK112G,LF(S; TCK112G; Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Sufficient
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - TCK112G
TCK112G
PMIC - PMIC - Power Distribution Switches, Load Drivers - TCK112G TCK112G
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 735100-TCK112G Manufacturer Homepage: www.semicon.toshiba. co.jp/eng Reference case: WCSP6C Reference Date Code: 15+Rohs Alternative Parts (Cross-Reference): FPF1038UCX; TCK112G,LF; TCK112G,LF(S; TCK112G; Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Sufficient

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 735100-TCK112G
Manufacturer Homepage: www.semicon.toshiba.co.jp/eng
Reference case: WCSP6C
Reference Date Code: 15+Rohs
Alternative Parts (Cross-Reference): FPF1038UCX; TCK112G,LF; TCK112G,LF(S; TCK112G;
Popularity: Low
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Sufficient

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Power Distribution Units (PDU)
Product Number TCK112G
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - TCK112G
Unlock Full Specs
to access all available technical data

Similar Products

MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Multi-pin plug distributor - MPV-E/A12-M8 - Festo Corporation
Specs
Voltage 24VDC; 10 V ~ 30 V
Current 1.0 amps
Unit Type Plug Strip
View Details
One Phase Power Distribution Blocks - 38032 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 160.0 amps
View Details
3 suppliers