Toshiba Corporation PMIC - PMIC - Power Distribution Switches, Load Drivers - TCK108AG,LF TCK108AG,LF

Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 899291-TCK108AG,LF Operating Temperature Range: -40°C ~ 85°C (TA) Package: 4-UFBGA, WLCSP Package: Reel - TR Mounting: Surface Mount Supply Voltage: Not Required Family Name: TCK108 Categories: Integrated Circuits (ICs) Case / Package: 4-WCSPD (0.79x0.79) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks HTSUS: 8542.39.0001 Other Part Number: TCK108AG,LF(S, TCK108AGLFCT, TCK108AGLFDKR, TCK108AGLF, TCK108AGLFTR
Request a Quote Datasheet
Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 899291-TCK108AG,LF Operating Temperature Range: -40°C ~ 85°C (TA) Package: 4-UFBGA, WLCSP Package: Reel - TR Mounting: Surface Mount Supply Voltage: Not Required Family Name: TCK108 Categories: Integrated Circuits (ICs) Case / Package: 4-WCSPD (0.79x0.79) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks HTSUS: 8542.39.0001 Other Part Number: TCK108AG,LF(S, TCK108AGLFCT, TCK108AGLFDKR, TCK108AGLF, TCK108AGLFTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - TCK108AG,LF
TCK108AG,LF
PMIC - PMIC - Power Distribution Switches, Load Drivers - TCK108AG,LF TCK108AG,LF
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 899291-TCK108AG,LF Operating Temperature Range: -40°C ~ 85°C (TA) Package: 4-UFBGA, WLCSP Package: Reel - TR Mounting: Surface Mount Supply Voltage: Not Required Family Name: TCK108 Categories: Integrated Circuits (ICs) Case / Package: 4-WCSPD (0.79x0.79) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks HTSUS: 8542.39.0001 Other Part Number: TCK108AG,LF(S, TCK108AGLFCT, TCK108AGLFDKR, TCK108AGLF, TCK108AGLFTR

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 899291-TCK108AG,LF
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 4-UFBGA, WLCSP
Package: Reel - TR
Mounting: Surface Mount
Supply Voltage: Not Required
Family Name: TCK108
Categories: Integrated Circuits (ICs)
Case / Package: 4-WCSPD (0.79x0.79)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
HTSUS: 8542.39.0001
Other Part Number: TCK108AG,LF(S, TCK108AGLFCT, TCK108AGLFDKR, TCK108AGLF, TCK108AGLFTR

Buy Now Datasheet
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
TCK108AG,LF
PMIC - Power Distribution Switches, Load Drivers TCK108AG,LF
IC PWR SWITCH P-CHAN 1:1 4WCSPD

IC PWR SWITCH P-CHAN 1:1 4WCSPD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number TCK108AG,LF TCK108AG,LF
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - TCK108AG,LF PMIC - Power Distribution Switches, Load Drivers
Current 1.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Power Distributor - PCM5-ESB-1N-1N-1R-1RCD-16 -  - Micropower LLC
Specs
Number of Outlets 1
Outlets Neutrik
View Details
Power Fuses Power Distribution Blocks - VLD series -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Passive distribution box - 757-303 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details
Multi-pin plug distributor - MPV-E/A12-M8 - Festo Corporation
Specs
Voltage 24VDC; 10 V ~ 30 V
Current 1.0 amps
Unit Type Plug Strip
View Details