Toshiba America Electronic Components, Inc. Logic - Logic - Gates and Inverters - TC7WZ32FKTE85LF TC7WZ32FKTE85LF

Description
Manufacturer: Toshiba Semiconductor and Storage Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1098536-TC7WZ32FKTE8 5LF Number of Circuits: 2 Mounting: SMD (SMT) Number of Inputs: 2 Number of Elements: 2 Number of Pins: 8 Number of Gates: 2 High Level Output Current: -32 mA Number of Outputs: 1 Low Level Output Current: 32 mA Quiescent Current: 1 µA Propagation Delay: 3.7 ns Categories: Logic - Gates and Inverters Case / Package: SSOP Alternative Parts (Cross-Reference): TC7WZ32FKTE85LFTC7WZ 32FK(TE85L,F); Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 1.65 V Turn-On Delay Time: 4.8 ns Logic Function: OR Number of Input Lines: 2 Number of Output Lines: 1
Request a Quote
Description
Manufacturer: Toshiba Semiconductor and Storage Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1098536-TC7WZ32FKTE8 5LF Number of Circuits: 2 Mounting: SMD (SMT) Number of Inputs: 2 Number of Elements: 2 Number of Pins: 8 Number of Gates: 2 High Level Output Current: -32 mA Number of Outputs: 1 Low Level Output Current: 32 mA Quiescent Current: 1 µA Propagation Delay: 3.7 ns Categories: Logic - Gates and Inverters Case / Package: SSOP Alternative Parts (Cross-Reference): TC7WZ32FKTE85LFTC7WZ 32FK(TE85L,F); Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 1.65 V Turn-On Delay Time: 4.8 ns Logic Function: OR Number of Input Lines: 2 Number of Output Lines: 1
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - TC7WZ32FKTE85LF - 1098536-TC7WZ32FKTE85LF - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - TC7WZ32FKTE85LF
1098536-TC7WZ32FKTE85LF
Logic - Logic - Gates and Inverters - TC7WZ32FKTE85LF 1098536-TC7WZ32FKTE85LF
Manufacturer: Toshiba Semiconductor and Storage Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1098536-TC7WZ32FKTE8 5LF Number of Circuits: 2 Mounting: SMD (SMT) Number of Inputs: 2 Number of Elements: 2 Number of Pins: 8 Number of Gates: 2 High Level Output Current: -32 mA Number of Outputs: 1 Low Level Output Current: 32 mA Quiescent Current: 1 µA Propagation Delay: 3.7 ns Categories: Logic - Gates and Inverters Case / Package: SSOP Alternative Parts (Cross-Reference): TC7WZ32FKTE85LFTC7WZ 32FK(TE85L,F); Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 1.65 V Turn-On Delay Time: 4.8 ns Logic Function: OR Number of Input Lines: 2 Number of Output Lines: 1

Manufacturer: Toshiba Semiconductor and Storage
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1098536-TC7WZ32FKTE85LF
Number of Circuits: 2
Mounting: SMD (SMT)
Number of Inputs: 2
Number of Elements: 2
Number of Pins: 8
Number of Gates: 2
High Level Output Current: -32 mA
Number of Outputs: 1
Low Level Output Current: 32 mA
Quiescent Current: 1 µA
Propagation Delay: 3.7 ns
Categories: Logic - Gates and Inverters
Case / Package: SSOP
Alternative Parts (Cross-Reference): TC7WZ32FKTE85LFTC7WZ32FK(TE85L,F);
Popularity: Low
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 1.65 V
Turn-On Delay Time: 4.8 ns
Logic Function: OR
Number of Input Lines: 2
Number of Output Lines: 1

Buy Now
SSOP Logic IC - 705-TC7WZ32FKTE85LF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SSOP Logic IC
705-TC7WZ32FKTE85LF
SSOP Logic IC 705-TC7WZ32FKTE85LF
OR Gate 2-Element 2-IN CMOS 8-Pin SSOP T/R Product overview: TC7WZ32FKTE85LF from Toshiba Electronic Devices and Storage Corporation is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-TC7WZ32FKTE85LF can be used for catalog matching and distributor lookup.

OR Gate 2-Element 2-IN CMOS 8-Pin SSOP T/R Product overview: TC7WZ32FKTE85LF from Toshiba Electronic Devices and Storage Corporation is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-TC7WZ32FKTE85LF can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates Logic Gates
Product Number 1098536-TC7WZ32FKTE85LF 705-TC7WZ32FKTE85LF
Product Name Logic - Logic - Gates and Inverters - TC7WZ32FKTE85LF SSOP Logic IC
Gate Type NOT OR
Logic Family CMOS
Inputs 2 2
Propagation Delay 3.7 ns 3.7 ns
Unlock Full Specs
to access all available technical data

Similar Products

5-Channel 100MHz Transceiver - MYXAF54RHC806/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Specs
Logic Family HC/UH
Operating Temperature -40 C (-40 F)
Pin Count 16
View Details
Gates and Inverters - 54LS26FMQB - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers
Logic Gates - 7512771 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; NAND; Nand
Supply Voltage 5.5 v
Logic Family Nand
View Details