Toshiba America Electronic Components, Inc. Logic - Logic - Gates and Inverters - TC7WZ04FU TC7WZ04FU

Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 215344-TC7WZ04FU Packaging: Reel - TR Number of Circuits: 3 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 3 Current - Output High, Low: 32mA, 32mA Max Propagation Delay @ V, Max CL: 3.6ns @ 5V, 50pF Current - Quiescent (Max): 10μA Family Name: TC7WZ04 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: US8 Dimension: 8-TSSOP, 8-MSOP (0.110", 2.80mm Width) Supply Voltage - Operating: 1.65 V to 5.5 V Alternative Parts (Cross-Reference): TC7WZ04FK(TE85L); TC7WZ04FK; TC7WZ04FK(TE85L,F); PI74STX3G04UX; Introduction Date: January 16, 2002 ECCN: EAR99 Country of Origin: Japan, Thailand Estimated EOL Date: 2029 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 215344-TC7WZ04FU Packaging: Reel - TR Number of Circuits: 3 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 3 Current - Output High, Low: 32mA, 32mA Max Propagation Delay @ V, Max CL: 3.6ns @ 5V, 50pF Current - Quiescent (Max): 10μA Family Name: TC7WZ04 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: US8 Dimension: 8-TSSOP, 8-MSOP (0.110", 2.80mm Width) Supply Voltage - Operating: 1.65 V to 5.5 V Alternative Parts (Cross-Reference): TC7WZ04FK(TE85L); TC7WZ04FK; TC7WZ04FK(TE85L,F); PI74STX3G04UX; Introduction Date: January 16, 2002 ECCN: EAR99 Country of Origin: Japan, Thailand Estimated EOL Date: 2029 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - TC7WZ04FU - 215344-TC7WZ04FU - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - TC7WZ04FU
215344-TC7WZ04FU
Logic - Logic - Gates and Inverters - TC7WZ04FU 215344-TC7WZ04FU
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 215344-TC7WZ04FU Packaging: Reel - TR Number of Circuits: 3 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 3 Current - Output High, Low: 32mA, 32mA Max Propagation Delay @ V, Max CL: 3.6ns @ 5V, 50pF Current - Quiescent (Max): 10μA Family Name: TC7WZ04 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: US8 Dimension: 8-TSSOP, 8-MSOP (0.110", 2.80mm Width) Supply Voltage - Operating: 1.65 V to 5.5 V Alternative Parts (Cross-Reference): TC7WZ04FK(TE85L); TC7WZ04FK; TC7WZ04FK(TE85L,F); PI74STX3G04UX; Introduction Date: January 16, 2002 ECCN: EAR99 Country of Origin: Japan, Thailand Estimated EOL Date: 2029 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 215344-TC7WZ04FU
Packaging: Reel - TR
Number of Circuits: 3
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 3
Current - Output High, Low: 32mA, 32mA
Max Propagation Delay @ V, Max CL: 3.6ns @ 5V, 50pF
Current - Quiescent (Max): 10μA
Family Name: TC7WZ04
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: US8
Dimension: 8-TSSOP, 8-MSOP (0.110", 2.80mm Width)
Supply Voltage - Operating: 1.65 V to 5.5 V
Alternative Parts (Cross-Reference): TC7WZ04FK(TE85L); TC7WZ04FK; TC7WZ04FK(TE85L,F); PI74STX3G04UX;
Introduction Date: January 16, 2002
ECCN: EAR99
Country of Origin: Japan, Thailand
Estimated EOL Date: 2029
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Logic IC - 705-TC7WZ04FU - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Inverter 3-Element CMOS 8-Pin SM / IC INVERTER 3CH 8SSOP Product overview: TC7WZ04FU from Toshiba Electronic Devices and Storage Corporation is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-TC7WZ04FU can be used for catalog matching and distributor lookup.

Inverter 3-Element CMOS 8-Pin SM / IC INVERTER 3CH 8SSOP Product overview: TC7WZ04FU from Toshiba Electronic Devices and Storage Corporation is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-TC7WZ04FU can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates Logic Gates
Product Number 215344-TC7WZ04FU 705-TC7WZ04FU
Product Name Logic - Logic - Gates and Inverters - TC7WZ04FU Logic IC
Gate Type NOT; Inverter NOT
Supply Voltage 1.65 V ~ 5.5 V
Logic Family CMOS
Inputs 3 3
Propagation Delay 3.6 ns 3.6 ns
Unlock Full Specs
to access all available technical data

Similar Products

 - 54L86DM - Rochester Electronics
Rochester Electronics
Specs
Gate Type OR
IC Package Type DIP; Other; CDIP
View Details
2 suppliers
Gates and Inverters - 74AHC132D,112-ND - DigiKey
Specs
Gate Type NAND
Supply Voltage 2V ~ 5.5V
Inputs 2
View Details
4 suppliers
SN54ALS32 Quadruple 2-Input Positive-OR Gates - 5962-86836012A - Texas Instruments
Specs
Gate Type OR
Logic Family ALS
Propagation Delay 18 ns
View Details
Inverters ICs - 7512765P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Output Type Push Pull
Logic Family Inverter
View Details