Toshiba America Electronic Components, Inc. Logic - Logic - Gates and Inverters - TC7WU04FU,LF TC7WU04FU,LF

Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 899248-TC7WU04FU,LF Series: TC7WU Operating Temperature Range: -40°C ~ 85°C Features: Inverter IC 3 Channel - 8-SSOP Package: 8-TSSOP, 8-MSOP (0.110", 2.80mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: TC7WU04 Categories: Integrated Circuits (ICs) Case / Package: 8-SSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 899248-TC7WU04FU,LF Series: TC7WU Operating Temperature Range: -40°C ~ 85°C Features: Inverter IC 3 Channel - 8-SSOP Package: 8-TSSOP, 8-MSOP (0.110", 2.80mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: TC7WU04 Categories: Integrated Circuits (ICs) Case / Package: 8-SSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - TC7WU04FU,LF - 899248-TC7WU04FU,LF - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - TC7WU04FU,LF
899248-TC7WU04FU,LF
Logic - Logic - Gates and Inverters - TC7WU04FU,LF 899248-TC7WU04FU,LF
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 899248-TC7WU04FU,LF Series: TC7WU Operating Temperature Range: -40°C ~ 85°C Features: Inverter IC 3 Channel - 8-SSOP Package: 8-TSSOP, 8-MSOP (0.110", 2.80mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: TC7WU04 Categories: Integrated Circuits (ICs) Case / Package: 8-SSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8542.39.0001

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 899248-TC7WU04FU,LF
Series: TC7WU
Operating Temperature Range: -40°C ~ 85°C
Features: Inverter IC 3 Channel - 8-SSOP
Package: 8-TSSOP, 8-MSOP (0.110", 2.80mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: TC7WU04
Categories: Integrated Circuits (ICs)
Case / Package: 8-SSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Number 899248-TC7WU04FU,LF
Product Name Logic - Logic - Gates and Inverters - TC7WU04FU,LF
Package Type SSOP; SOP; 8-SSOP
Unlock Full Specs
to access all available technical data

Similar Products

Audio Amplifier ICs - 2449820 - RS Components, Ltd.
Specs
Device Type Audio Amplifiers; Home Appliances, Health Care System, Alarm Clock, Security Device
Standards and Certifications RoHS
Package Type EQFN12-JE
View Details
1003MHz QFN Rf Amplifier - 860-QPB8957TR13 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type RF
Package Type QFN EP
View Details
Instrumentation, Op Amps, Buffer Amps - ALD2721PB-ND - DigiKey
Specs
Device Type Buffer; Instrumentation Amplifiers; Operational Amplifiers; CMOS
Package Type DIP; "14-DIP (0.300"", 7.62mm)"
View Details
4 suppliers
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-9753701QPA - Lingto Electronic Limited
Specs
Device Type Instrumentation Amplifiers; CMOS
View Details