Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 215334-TC7WU04FK
Packaging: Reel - TR
Number of Circuits: 3
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 3
Current - Output High, Low: 5.2mA, 5.2mA
Max Propagation Delay @ V, Max CL: 10ns @ 6V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 0.3 V to 1.2 V
Logic Level - High: 1.7 V to 4.8 V
Family Name: TC7WU04
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: US8
Dimension: 8-VFSOP (0.091", 2.30mm Width)
Supply Voltage - Operating: 2 V to 6 V
Alternative Parts (Cross-Reference): TC7WU04FU(BRA,F); TC7WU04FU(BRA); TC7WU04FK,LF(B; TC7WU04FK(BRA,F);
Introduction Date: September 24, 1998
ECCN: EAR99
Country of Origin: Japan, Thailand
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Computers & Computer Peripherals, Industrial, Consumer Electronics, Motor Drive & Control
Inverter 3-Element CMOS 8-Pin SSOP T/R / IC INVERTER TRPL 74HCU04 8-SSOP Product overview: TC7WU04FK from Toshiba Electronic Devices and Storage Corporation is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-TC7WU04FK can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Logic Gates | Logic Gates |
| Product Number | 215334-TC7WU04FK | 705-TC7WU04FK |
| Product Name | Logic - Logic - Gates and Inverters - TC7WU04FK | SSOP Logic IC |
| Gate Type | NOT; Inverter | NOT |
| Supply Voltage | 2 V ~ 6 V | |
| Logic Family | CMOS | |
| Inputs | 3 | 3 |
| Propagation Delay | 10 ns | 10 ns |