Toshiba America Electronic Components, Inc. Logic - Logic - Gates and Inverters - TC7WU04FK,LF TC7WU04FK,LF

Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 766240-TC7WU04FK,LF Series: TC7WU Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 8-VFSOP (0.091", 2.30mm Width) Number of Circuits: 3 Mounting: SMD Logic Type: Inverter Number of Inputs: 3 Current - Output High, Low: 5.2mA, 5.2mA Operating Supply Voltage: 2 V ~ 6 V Max Propagation Delay @ V, Max CL: 10ns @ 6V, 50pF Logic Level - Low: 0.3 V ~ 1.2 V Logic Level - High: 1.7 V ~ 4.8 V Family Name: TC7WU04 Categories: Integrated Circuits (ICs) Manufacturer Package: US8 Maximum Quiescent Current: 1μA Alternative Parts (Cross-Reference): 74HC3GU04DC,125; 74HC3GU04DC-Q100H; TC7WU04F(TE12L); ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2029 Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 766240-TC7WU04FK,LF Series: TC7WU Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 8-VFSOP (0.091", 2.30mm Width) Number of Circuits: 3 Mounting: SMD Logic Type: Inverter Number of Inputs: 3 Current - Output High, Low: 5.2mA, 5.2mA Operating Supply Voltage: 2 V ~ 6 V Max Propagation Delay @ V, Max CL: 10ns @ 6V, 50pF Logic Level - Low: 0.3 V ~ 1.2 V Logic Level - High: 1.7 V ~ 4.8 V Family Name: TC7WU04 Categories: Integrated Circuits (ICs) Manufacturer Package: US8 Maximum Quiescent Current: 1μA Alternative Parts (Cross-Reference): 74HC3GU04DC,125; 74HC3GU04DC-Q100H; TC7WU04F(TE12L); ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2029 Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - TC7WU04FK,LF - 766240-TC7WU04FK,LF - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - TC7WU04FK,LF
766240-TC7WU04FK,LF
Logic - Logic - Gates and Inverters - TC7WU04FK,LF 766240-TC7WU04FK,LF
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 766240-TC7WU04FK,LF Series: TC7WU Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 8-VFSOP (0.091", 2.30mm Width) Number of Circuits: 3 Mounting: SMD Logic Type: Inverter Number of Inputs: 3 Current - Output High, Low: 5.2mA, 5.2mA Operating Supply Voltage: 2 V ~ 6 V Max Propagation Delay @ V, Max CL: 10ns @ 6V, 50pF Logic Level - Low: 0.3 V ~ 1.2 V Logic Level - High: 1.7 V ~ 4.8 V Family Name: TC7WU04 Categories: Integrated Circuits (ICs) Manufacturer Package: US8 Maximum Quiescent Current: 1μA Alternative Parts (Cross-Reference): 74HC3GU04DC,125; 74HC3GU04DC-Q100H; TC7WU04F(TE12L); ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2029 Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 766240-TC7WU04FK,LF
Series: TC7WU
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 8-VFSOP (0.091", 2.30mm Width)
Number of Circuits: 3
Mounting: SMD
Logic Type: Inverter
Number of Inputs: 3
Current - Output High, Low: 5.2mA, 5.2mA
Operating Supply Voltage: 2 V ~ 6 V
Max Propagation Delay @ V, Max CL: 10ns @ 6V, 50pF
Logic Level - Low: 0.3 V ~ 1.2 V
Logic Level - High: 1.7 V ~ 4.8 V
Family Name: TC7WU04
Categories: Integrated Circuits (ICs)
Manufacturer Package: US8
Maximum Quiescent Current: 1μA
Alternative Parts (Cross-Reference): 74HC3GU04DC,125; 74HC3GU04DC-Q100H; TC7WU04F(TE12L);
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2029
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Number 766240-TC7WU04FK,LF
Product Name Logic - Logic - Gates and Inverters - TC7WU04FK,LF
Unlock Full Specs
to access all available technical data

Similar Products

Log Amplifiers and DLVA - STDLVA-90001 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Device Type Log Amplifiers
View Details
Comparators - 1898852P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Comparators
Standards and Certifications RoHS
Package Type SC-70; SC-70
View Details
 - 54S40/BCA - Rochester Electronics
Rochester Electronics
Specs
Device Type Buffer; StndLgc
Package Type DIP; CDIP; CDIP14
View Details