Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 103499-TC7WT240FUTE1
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Inverting
Output Type: Push-Pull
Current - Output High, Low: 6mA, 6mA
Number of Elements: 2
Number of Bits per Element: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SM8
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Buffer, Inverting 2 Element 1 Bit per Element 3-State Output 8-SSOP
Buffer, Inverting 2 Element 1 Bit per Element 3-State Output 8-SSOP
Buffer, Inverting 2 Element 1 Bit per Element 3-State Output 8-SSOP
IC BUFFER INVERT 5.5V SM8
IC BUFFER INVERT 5.5V SM8
| Win Source Electronics | DigiKey | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Buffer Amplifiers | Buffer Amplifiers | Buffer Amplifiers | Amplifier and Comparator Chips |
| Product Number | 103499-TC7WT240FUTE12LF | TC7WT240FUTE12LFCT-ND | 4669-TC7WT240FUTE12LF | TC7WT240FUTE12LF |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - TC7WT240FUTE12LF | Buffers, Drivers, Receivers, Transceivers | IC BUFFER INVERT 5.5V SM8 | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers |
| Supply Voltage (VS) | 4.5 to 5.5 volts | 4.5 to 5.5 volts | 5 volts |