Toshiba Corporation Logic - Buffers, Drivers, Receivers, Transceivers TC7WT125FUTE12LF

Description
IC BUFFER NON-INVERT 5.5V SM8
Datasheet
Description
IC BUFFER NON-INVERT 5.5V SM8
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Buffers, Drivers, Receivers, Transceivers - TC7WT125FUTE12LF - Lingto Electronic Limited
Shenzhen, China
Logic - Buffers, Drivers, Receivers, Transceivers
TC7WT125FUTE12LF
Logic - Buffers, Drivers, Receivers, Transceivers TC7WT125FUTE12LF
IC BUFFER NON-INVERT 5.5V SM8

IC BUFFER NON-INVERT 5.5V SM8

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number TC7WT125FUTE12LF
Product Name Logic - Buffers, Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

27.5 - 31 GHz Ka-Band Quad 4x2 Tx Beamformer IC - AWMF-0239 - Qorvo
Specs
Device Type Beamformers
Features RoHS
Operating Frequency 27500 to 31000 MHz
View Details
RF Transceiver ICs - 448-CYW20835PB1KML1GGF-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth; CDMA; GSM
Operating Frequency 2400 MHz
View Details
Interface - Drivers, Receivers, Transceivers - 32R1606AR4CVT - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
Telecom - SI32176-C-GM1-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 42-WFQFN Exposed Pad
View Details