Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 215327-TC7WT125FU-T2
Category: Integrated Circuits(ICs)
Family: Logic - Buffers, Drivers, Receivers, Transceivers
Series: TC7WT
Packaging: Digi-Reel
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 8-TSSOP, 8-MSOP (0.110", 2.80mm Width)
Manufacturer Device Package: SM8
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 6mA, 6mA
Operating Supply Voltage: 4.5 V ~ 5.5 V
Number of Elements: 2
Number of Bits per Element: 1
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 215327-TC7WT125FU-T2LIBM |
| Product Name | Integrated Circuits(ICs) |