Toshiba America Electronic Components, Inc. Integrated Circuits(ICs) TC7WT125FU(T2L,PP)

Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 215325-TC7WT125FU(T2 L,PP) Category: Integrated Circuits(ICs) Family: Logic - Buffers, Drivers, Receivers, Transceivers Series: TC7WT Packaging: Reel(TR) Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-TSSOP, 8-MSOP (0.110", 2.80mm Width) Manufacturer Device Package: SM8 Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 6mA, 6mA Operating Supply Voltage: 4.5 V ~ 5.5 V Number of Elements: 2 Number of Bits per Element: 1 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 215325-TC7WT125FU(T2 L,PP) Category: Integrated Circuits(ICs) Family: Logic - Buffers, Drivers, Receivers, Transceivers Series: TC7WT Packaging: Reel(TR) Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-TSSOP, 8-MSOP (0.110", 2.80mm Width) Manufacturer Device Package: SM8 Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 6mA, 6mA Operating Supply Voltage: 4.5 V ~ 5.5 V Number of Elements: 2 Number of Bits per Element: 1 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits(ICs) - 215325-TC7WT125FU(T2L,PP) - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
215325-TC7WT125FU(T2L,PP)
Integrated Circuits(ICs) 215325-TC7WT125FU(T2L,PP)
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 215325-TC7WT125FU(T2 L,PP) Category: Integrated Circuits(ICs) Family: Logic - Buffers, Drivers, Receivers, Transceivers Series: TC7WT Packaging: Reel(TR) Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-TSSOP, 8-MSOP (0.110", 2.80mm Width) Manufacturer Device Package: SM8 Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 6mA, 6mA Operating Supply Voltage: 4.5 V ~ 5.5 V Number of Elements: 2 Number of Bits per Element: 1 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 215325-TC7WT125FU(T2L,PP)
Category: Integrated Circuits(ICs)
Family: Logic - Buffers, Drivers, Receivers, Transceivers
Series: TC7WT
Packaging: Reel(TR)
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 8-TSSOP, 8-MSOP (0.110", 2.80mm Width)
Manufacturer Device Package: SM8
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 6mA, 6mA
Operating Supply Voltage: 4.5 V ~ 5.5 V
Number of Elements: 2
Number of Bits per Element: 1
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 215325-TC7WT125FU(T2L,PP)
Product Name Integrated Circuits(ICs)
Unlock Full Specs
to access all available technical data