TOSHIBA SEMICONDUCTOR & STORAGE PRODUCTS
TC7WPN3125FC(TE85L -- SIGNAL SWITCHES, MULTIPLEXERS, DECODERS
Toshiba Semiconductor & Storage Products
Signal Switches, Multiplexers, Decoders
TC7WPN3125FC(TE85L
Description
Bus Switch 2 x 1:1 CST8
-
Quarktwin Technology Ltd.
Description
Bus Switch 2 x 1:1 CST8
Technical Specifications
|
Product Category
|
Logic Multiplexers |
|
Product Number
|
TC7WPN3125FC(TE85L |
|
Product Name
|
Signal Switches, Multiplexers, Decoders |
|
Supply Voltage
|
3.6V; 1.1V ~ 2.7V, 1.65V ~ 3.6V
|
Unlock Full Specs
to access all available technical data
Similar Products
Features
ESD Protection
Supply Voltage
+7
Package Type
SOT403-1 SOT403-1
View Details
5 suppliers
Supply Voltage
4.5
Package Type
CDIP,CFP,LCCC
Logic Family
LS
View Details
4 suppliers
Output Characteristics
3-State
Package Type
DIP; CDIP16
View Details
3 suppliers