Toshiba Electronics (UK) Ltd Analog Switch and Multiplexer IC TC7WPB9307FK,LF(CT

Description
IC BUS SWITCH 2 X 1:1 US8 Product overview: TC7WPB9307FK,LF(CT from Toshiba Electronic Devices and Storage Corporation is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-TC7WPB9307FK,LF( CT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC BUS SWITCH 2 X 1:1 US8 Product overview: TC7WPB9307FK,LF(CT from Toshiba Electronic Devices and Storage Corporation is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-TC7WPB9307FK,LF( CT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Analog Switch and Multiplexer IC
743-TC7WPB9307FK,LF(CT
Analog Switch and Multiplexer IC 743-TC7WPB9307FK,LF(CT
IC BUS SWITCH 2 X 1:1 US8 Product overview: TC7WPB9307FK,LF(CT from Toshiba Electronic Devices and Storage Corporation is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-TC7WPB9307FK,LF( CT can be used for catalog matching and distributor lookup.

IC BUS SWITCH 2 X 1:1 US8 Product overview: TC7WPB9307FK,LF(CT from Toshiba Electronic Devices and Storage Corporation is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-TC7WPB9307FK,LF(CT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Signal Switches, Multiplexers, Decoders - TC7WPB9307FK,LF(CT - 936231-TC7WPB9307FK,LF(CT - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - TC7WPB9307FK,LF(CT
936231-TC7WPB9307FK,LF(CT
Logic - Logic - Signal Switches, Multiplexers, Decoders - TC7WPB9307FK,LF(CT 936231-TC7WPB9307FK,LF(CT
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 936231-TC7WPB9307FK, LF(CT Series: TC7WP Operating Temperature Range: -40°C ~ 85°C Package: 8-VFSOP (0.091", 2.30mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: TC7WPB9307 Categories: Integrated Circuits (ICs) Case / Package: 8-SSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8542.39.0001 Other Part Number: TC7WPB9307FKLF(CTDKR , TC7WPB9307FKLF(CTCT, TC7WPB9307FKLF(CTTR, TC7WPB9307FK,LF(CB

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 936231-TC7WPB9307FK,LF(CT
Series: TC7WP
Operating Temperature Range: -40°C ~ 85°C
Package: 8-VFSOP (0.091", 2.30mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: TC7WPB9307
Categories: Integrated Circuits (ICs)
Case / Package: 8-SSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
HTSUS: 8542.39.0001
Other Part Number: TC7WPB9307FKLF(CTDKR, TC7WPB9307FKLF(CTCT, TC7WPB9307FKLF(CTTR, TC7WPB9307FK,LF(CB

Buy Now Datasheet
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
TC7WPB9307FK,LF(CT
Logic - Signal Switches, Multiplexers, Decoders TC7WPB9307FK,LF(CT
IC BUS SWITCH 2 X 1:1 US8

IC BUS SWITCH 2 X 1:1 US8

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 743-TC7WPB9307FK,LF(CT 936231-TC7WPB9307FK,LF(CT TC7WPB9307FK,LF(CT
Product Name Analog Switch and Multiplexer IC Logic - Logic - Signal Switches, Multiplexers, Decoders - TC7WPB9307FK,LF(CT Logic - Signal Switches, Multiplexers, Decoders
Standards and Certifications RoHS
Supply Voltage (VS) 1.65 volts
Min Operating Current 1.00E-3 mA
Power Dissipation 150 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

QFN Analog Switch and Multiplexer IC - 743-74AHCT138BQ,115 - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage (VS) 4.5 to ? volts
Operating Temperature -40 C (-40 F)
Number of Pins 16
View Details
3 suppliers
Multiplexer & Demultiplexer ICs - 1904689 - RS Components, Ltd.
Specs
Configuration SPST
Package Type SOT; SOT23; Sot-23
Number of Pins 6
View Details