Toshiba Semiconductor & Storage Products Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders TC7WPB9307FC(TE85L

Description
IC BUS SWITCH 2 X 1:1 CST8
Datasheet
Description
IC BUS SWITCH 2 X 1:1 CST8
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - TC7WPB9307FC(TE85L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
TC7WPB9307FC(TE85L
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders TC7WPB9307FC(TE85L
IC BUS SWITCH 2 X 1:1 CST8

IC BUS SWITCH 2 X 1:1 CST8

Supplier's Site
Signal Switches, Multiplexers, Decoders - TC7WPB9307FC(TE85L - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Switches, Multiplexers, Decoders
TC7WPB9307FC(TE85L
Signal Switches, Multiplexers, Decoders TC7WPB9307FC(TE85L
Bus Switch 2 x 1:1 CST8

Bus Switch 2 x 1:1 CST8

Buy Now Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Multiplexers Logic Multiplexers
Product Number TC7WPB9307FC(TE85L TC7WPB9307FC(TE85L
Product Name Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders Signal Switches, Multiplexers, Decoders
Supply Voltage 5V; 1.65V ~ 5V, 2.3V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - 74HC137PWJ - Acme Chip Technology Co., Limited
Specs
Package Type SSOP; TSSOP; 16-TSSOP
Operating Current 5.2 mA
View Details
2 suppliers
Signal Switches, Multiplexers, Decoders - 74CBTLV3257PWRG4 - Quarktwin Technology Ltd.
Specs
Supply Voltage 3.6V; 2.3V ~ 3.6V
Package Type SOP; SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers