Manufacturer: Toshiba Semiconductor and Storage
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1098528-TC7WPB9306FK
Resistance: 16 Ω
Quiescent Current: 1 µA
Categories: OEM Parts(T-Z)
Alternative Parts (Cross-Reference): TC7WPB9306FK,LF(TTC7
Popularity: Low
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Shortage
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Operating Temperature: 85 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1098528-TC7WPB9306FK,LF(T |
| Product Name | OEM Parts - OEM Parts (T - Z) - TC7WPB9306FK,LF(T |