Bus Bar - Central 2 x 1:1 8-SSOP
IC BUS BAR CENTRAL 2 X 1:1 US8
| Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Logic Multiplexers | Logic Multiplexers |
| Product Number | TC7WPB9306FK,LF(CT | TC7WPB9306FK,LF(CT |
| Product Name | Signal Switches, Multiplexers, Decoders | Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders |
| Supply Voltage | 5V; 1.65V ~ 5V, 2.3V ~ 5.5V |